TE Connectivity Resistance Holsworthy Te Connectivity 8-1879663-6.

Description
Resistance:825ohm; Product Range:HOLCO Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film; Temperature Coefficient:15ppm/°C RoHS Compliant: Yes
Description
Resistance:825ohm; Product Range:HOLCO Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film; Temperature Coefficient:15ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Holsworthy Te Connectivity - 30AC7183 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Holsworthy Te Connectivity
30AC7183
Resistance Holsworthy Te Connectivity 30AC7183
Resistance:825ohm; Product Range:HOLCO Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film; Temperature Coefficient:15ppm/°C RoHS Compliant: Yes

Resistance:825ohm; Product Range:HOLCO Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film; Temperature Coefficient:15ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 30AC7183
Product Name Resistance Holsworthy Te Connectivity
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging Axial Leaded
Resistance Range 825 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details