10000µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 8-1879295-7-ND |
| Product Name | Aluminum Electrolytic Capacitors |
| Applications | General Purpose |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 10000 microF |