TE Connectivity Surface Mount Resistors 8-1879209-4

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .3 MM  [.012 INCH ] Product Length : 1 MM  [.039 INCH ] Product Width : .5 MM  [.02 INCH ] Electrical Characteristics Operating Voltage (V) : 25 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .063 Resistance Class : Up to 1kω Resistance Value (OHM) : 84.5 Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0402 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±25
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .3 MM  [.012 INCH ] Product Length : 1 MM  [.039 INCH ] Product Width : .5 MM  [.02 INCH ] Electrical Characteristics Operating Voltage (V) : 25 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .063 Resistance Class : Up to 1kω Resistance Value (OHM) : 84.5 Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0402 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8-1879209-4 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
8-1879209-4
Surface Mount Resistors 8-1879209-4
Configuration Features Number of Resistors : 1 Dimensions Product Height : .3 MM  [.012 INCH ] Product Length : 1 MM  [.039 INCH ] Product Width : .5 MM  [.02 INCH ] Electrical Characteristics Operating Voltage (V) : 25 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .063 Resistance Class : Up to 1kω Resistance Value (OHM) : 84.5 Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0402 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±25

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .3 MM  [.012 INCH ]
  • Product Length : 1 MM  [.039 INCH ]
  • Product Width : .5 MM  [.02 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 25
  • Passive Component Tolerance (PCT) : .1
  • Power Rating (WATT) : .063
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 84.5

Industry Standards


  • Moisture Sensitivity Level : 1

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thin Film
  • Package Size Code : 0402
  • Resistor Type : Precision Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±25
Buy Now Datasheet
Resistors - 8-1879209-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
8-1879209-4
Resistors 8-1879209-4
CPF 0402 84R5 0.1% 25PPM 5K RL

CPF 0402 84R5 0.1% 25PPM 5K RL

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 8-1879209-4 8-1879209-4
Product Name Surface Mount Resistors Resistors
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers