TE Connectivity Surface Mount Resistors 8-1879021-1

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 5 MM  [.197 INCH ] Product Length : 10.5 MM  [.413 INCH ] Product Width : 5.5 MM  [.217 INCH ] Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3 Resistance Class : Up to 1kω Resistance Value (OHM) : 220 Industry Standards ESD HBM Classification : 2 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 5 MM  [.197 INCH ] Product Length : 10.5 MM  [.413 INCH ] Product Width : 5.5 MM  [.217 INCH ] Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3 Resistance Class : Up to 1kω Resistance Value (OHM) : 220 Industry Standards ESD HBM Classification : 2 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8-1879021-1 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
8-1879021-1
Surface Mount Resistors 8-1879021-1
Configuration Features Number of Resistors : 1 Dimensions Product Height : 5 MM  [.197 INCH ] Product Length : 10.5 MM  [.413 INCH ] Product Width : 5.5 MM  [.217 INCH ] Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3 Resistance Class : Up to 1kω Resistance Value (OHM) : 220 Industry Standards ESD HBM Classification : 2 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±200

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 5 MM  [.197 INCH ]
  • Product Length : 10.5 MM  [.413 INCH ]
  • Product Width : 5.5 MM  [.217 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 500
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 3
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 220

Industry Standards


  • ESD HBM Classification : 2
  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±200
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
8-1879021-1
Resistors 8-1879021-1
SMW3 220R 5%

SMW3 220R 5%

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 8-1879021-1 8-1879021-1
Product Name Surface Mount Resistors Resistors
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers