TE Connectivity Power Relays 8-1833003-5

Description
Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 13 G  [.459 OZ ] Contact Features Contact Arrangement : 2 Form C (CO) Contact Current Class (AMP) : 16, 5 - 10 Contact Current Rating (Max) (AMP) : 8 Contact Material : AgNi90/10 Contact Number of Poles : 2 Relay Terminal Type : Plug-In, PCB-THT Dimensions Height Class (Mechanical) (MM) : 15 - 16 Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Clearance Class (MM) : 8 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.142 INCH ] Product Width : 12.7 MM  [.5 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 400 - 500 Coil Power Rating DC (MILW) : 400 Coil Resistance (OHM) : 360 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 15 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Class (MM) : 8 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000 - 5000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Relay Mounting Type : Socket, Printed Circuit Board Packaging Features Packaging Method : Carton Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII
Request a Quote Datasheet
Description
Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 13 G  [.459 OZ ] Contact Features Contact Arrangement : 2 Form C (CO) Contact Current Class (AMP) : 16, 5 - 10 Contact Current Rating (Max) (AMP) : 8 Contact Material : AgNi90/10 Contact Number of Poles : 2 Relay Terminal Type : Plug-In, PCB-THT Dimensions Height Class (Mechanical) (MM) : 15 - 16 Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Clearance Class (MM) : 8 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.142 INCH ] Product Width : 12.7 MM  [.5 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 400 - 500 Coil Power Rating DC (MILW) : 400 Coil Resistance (OHM) : 360 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 15 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Class (MM) : 8 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000 - 5000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Relay Mounting Type : Socket, Printed Circuit Board Packaging Features Packaging Method : Carton Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 8-1833003-5 - TE Connectivity
Berwyn, PA, United States
Power Relays
8-1833003-5
Power Relays 8-1833003-5
Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 13 G  [.459 OZ ] Contact Features Contact Arrangement : 2 Form C (CO) Contact Current Class (AMP) : 16, 5 - 10 Contact Current Rating (Max) (AMP) : 8 Contact Material : AgNi90/10 Contact Number of Poles : 2 Relay Terminal Type : Plug-In, PCB-THT Dimensions Height Class (Mechanical) (MM) : 15 - 16 Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Clearance Class (MM) : 8 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.142 INCH ] Product Width : 12.7 MM  [.5 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 400 - 500 Coil Power Rating DC (MILW) : 400 Coil Resistance (OHM) : 360 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 15 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Class (MM) : 8 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000 - 5000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Relay Mounting Type : Socket, Printed Circuit Board Packaging Features Packaging Method : Carton Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII

Body Features


  • Insulation Special Features : Tracking Index of Relay Base PTI250
  • Product Weight : 13 G  [.459 OZ ]

Contact Features


  • Contact Arrangement : 2 Form C (CO)
  • Contact Current Class (AMP) : 16, 5 - 10
  • Contact Current Rating (Max) (AMP) : 8
  • Contact Material : AgNi90/10
  • Contact Number of Poles : 2
  • Relay Terminal Type : Plug-In, PCB-THT

Dimensions


  • Height Class (Mechanical) (MM) : 15 - 16
  • Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ]
  • Insulation Clearance Class (MM) : 8
  • Length Class (Mechanical) (MM) : 25 - 30
  • Product Height : 15.7 MM  [.618 INCH ]
  • Product Length : 29 MM  [1.142 INCH ]
  • Product Width : 12.7 MM  [.5 INCH ]
  • Width Class (Mechanical) (MM) : 12 - 16

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 400 - 500
  • Coil Power Rating DC (MILW) : 400
  • Coil Resistance (OHM) : 360
  • Coil Special Features : UL Coil Insulation Class F
  • Coil Voltage Rating (VDC) : 12
  • Contact Limiting Breaking Current (AMP) : 8
  • Contact Limiting Continuous Current (AMP) : 8
  • Contact Limiting Making Current (AMP) : 15
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ]
  • Insulation Creepage Class (MM) : 8
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000 - 5000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Relay Mounting Type : Socket, Printed Circuit Board

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Power Relay Type : Standard

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTII
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 8-1833003-5
Product Name Power Relays
Mounting PCBoard
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393315-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 4.1 watts
View Details
3 suppliers
Signal Relays - 1-1393808-7 - TE Connectivity
Specs
Poles Greater than Four Poles
Number if >4 6 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers
Signal Relays - 1-1393763-3 - TE Connectivity
Specs
Relay Type Reed Relay
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Power Relays - 1-1393122-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 0.8500 watts
View Details
2 suppliers