8-1768034-7 -- SAFETY SYMBOLS & ELECTRICAL SIGNS
TE ConnectivitySafety Symbols & Electrical Signs8-1768034-7
Description
Body Features Label Color : White
Other Label Adhesive Type : Permanent Acrylic
Packaging Features Packaging Method : Poly Bag Packaging Quantity : 8
Printer/Label Features Label Height : 20 MM [.787 INCH ] Label Material : Vinyl Label Style : Die-Cut Label Width : 20 MM [.78 INCH ] Labels per Sheet : 8 Number of Labels Across : 1
Product Type Features Electrical Symbol Type : DC Current Negative Label Type : Labels
Usage Conditions Operating Temperature Range : -30 - 120 DEGC [-22 - 287 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Label Color : White
Other Label Adhesive Type : Permanent Acrylic
Packaging Features Packaging Method : Poly Bag Packaging Quantity : 8
Printer/Label Features Label Height : 20 MM [.787 INCH ] Label Material : Vinyl Label Style : Die-Cut Label Width : 20 MM [.78 INCH ] Labels per Sheet : 8 Number of Labels Across : 1
Product Type Features Electrical Symbol Type : DC Current Negative Label Type : Labels
Usage Conditions Operating Temperature Range : -30 - 120 DEGC [-22 - 287 DEGF ]
Body Features Label Color : White
Other Label Adhesive Type : Permanent Acrylic
Packaging Features Packaging Method : Poly Bag Packaging Quantity : 8
Printer/Label Features Label Height : 20 MM [.787 INCH ] Label Material : Vinyl Label Style : Die-Cut Label Width : 20 MM [.78 INCH ] Labels per Sheet : 8 Number of Labels Across : 1
Product Type Features Electrical Symbol Type : DC Current Negative Label Type : Labels
Usage Conditions Operating Temperature Range : -30 - 120 DEGC [-22 - 287 DEGF ]
Body Features
Label Color : White
Other
Label Adhesive Type : Permanent Acrylic
Packaging Features
Packaging Method : Poly Bag
Packaging Quantity : 8
Printer/Label Features
Label Height : 20 MM [.787 INCH ]
Label Material : Vinyl
Label Style : Die-Cut
Label Width : 20 MM [.78 INCH ]
Labels per Sheet : 8
Number of Labels Across : 1
Product Type Features
Electrical Symbol Type : DC Current Negative
Label Type : Labels
Usage Conditions
Operating Temperature Range : -30 - 120 DEGC [-22 - 287 DEGF ]