8-1768034-4 -- SAFETY SYMBOLS & ELECTRICAL SIGNS
TE ConnectivitySafety Symbols & Electrical Signs8-1768034-4
Description
Body Features Primary Product Color : Black Primary Product Material : Vinyl
Dimensions Product Height : 16 MM [.63 INCH ] Product Width : 16 MM [.63 INCH ]
Other Label Adhesive Type : Permanent Acrylic
Packaging Features Packaging Method : Poly Bag Packaging Quantity : 10
Printer/Label Features Label Style : Die-Cut Labels per Sheet : 10 Number of Labels Across : 1
Product Type Features Electrical Symbol Type : DC Current Positive
Usage Conditions Operating Temperature Range : -30 - 120 DEGC [-22 - 282 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Vinyl
Dimensions Product Height : 16 MM [.63 INCH ] Product Width : 16 MM [.63 INCH ]
Other Label Adhesive Type : Permanent Acrylic
Packaging Features Packaging Method : Poly Bag Packaging Quantity : 10
Printer/Label Features Label Style : Die-Cut Labels per Sheet : 10 Number of Labels Across : 1
Product Type Features Electrical Symbol Type : DC Current Positive
Usage Conditions Operating Temperature Range : -30 - 120 DEGC [-22 - 282 DEGF ]
Body Features Primary Product Color : Black Primary Product Material : Vinyl
Dimensions Product Height : 16 MM [.63 INCH ] Product Width : 16 MM [.63 INCH ]
Other Label Adhesive Type : Permanent Acrylic
Packaging Features Packaging Method : Poly Bag Packaging Quantity : 10
Printer/Label Features Label Style : Die-Cut Labels per Sheet : 10 Number of Labels Across : 1
Product Type Features Electrical Symbol Type : DC Current Positive
Usage Conditions Operating Temperature Range : -30 - 120 DEGC [-22 - 282 DEGF ]
Body Features
Primary Product Color : Black
Primary Product Material : Vinyl
Dimensions
Product Height : 16 MM [.63 INCH ]
Product Width : 16 MM [.63 INCH ]
Other
Label Adhesive Type : Permanent Acrylic
Packaging Features
Packaging Method : Poly Bag
Packaging Quantity : 10
Printer/Label Features
Label Style : Die-Cut
Labels per Sheet : 10
Number of Labels Across : 1
Product Type Features
Electrical Symbol Type : DC Current Positive
Usage Conditions
Operating Temperature Range : -30 - 120 DEGC [-22 - 282 DEGF ]