8-1768019-1 -- SAFETY SYMBOLS & ELECTRICAL SIGNS
TE ConnectivitySafety Symbols & Electrical Signs8-1768019-1
Description
Body Features Primary Product Color : Yellow Primary Product Material : Vinyl Film
Dimensions Product Height : 42.54 MM [1.675 INCH ] Product Width : 50 MM [1.969 INCH ]
Other Label Adhesive Type : Permanent Acrylic Adhesive
Packaging Features Packaging Method : Box Packaging Quantity : 10
Printer/Label Features Label Finish : Gloss Label Style : Die-Cut Labels per Sheet : 2 Number of Labels Across : 2
Product Type Features Safety & Warning Symbol Type : Warning High Voltage
Usage Conditions Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Yellow Primary Product Material : Vinyl Film
Dimensions Product Height : 42.54 MM [1.675 INCH ] Product Width : 50 MM [1.969 INCH ]
Other Label Adhesive Type : Permanent Acrylic Adhesive
Packaging Features Packaging Method : Box Packaging Quantity : 10
Printer/Label Features Label Finish : Gloss Label Style : Die-Cut Labels per Sheet : 2 Number of Labels Across : 2
Product Type Features Safety & Warning Symbol Type : Warning High Voltage
Usage Conditions Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Body Features Primary Product Color : Yellow Primary Product Material : Vinyl Film
Dimensions Product Height : 42.54 MM [1.675 INCH ] Product Width : 50 MM [1.969 INCH ]
Other Label Adhesive Type : Permanent Acrylic Adhesive
Packaging Features Packaging Method : Box Packaging Quantity : 10
Printer/Label Features Label Finish : Gloss Label Style : Die-Cut Labels per Sheet : 2 Number of Labels Across : 2
Product Type Features Safety & Warning Symbol Type : Warning High Voltage
Usage Conditions Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Body Features
Primary Product Color : Yellow
Primary Product Material : Vinyl Film
Dimensions
Product Height : 42.54 MM [1.675 INCH ]
Product Width : 50 MM [1.969 INCH ]
Other
Label Adhesive Type : Permanent Acrylic Adhesive
Packaging Features
Packaging Method : Box
Packaging Quantity : 10
Printer/Label Features
Label Finish : Gloss
Label Style : Die-Cut
Labels per Sheet : 2
Number of Labels Across : 2
Product Type Features
Safety & Warning Symbol Type : Warning High Voltage
Usage Conditions
Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]