TE Connectivity PCB Headers & Receptacles 8-1761615-2

Description
Body Features Primary Product Color : Natural Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Positions : 104 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Mating Tab Thickness : .2 MM  [.008 INCH ] Mating Tab Width : 1 MM  [.039 INCH ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2 MM  [.079 INCH ] Stack Height : 27 MM , 28 MM , 40 MM , 25 MM , 30 MM , 35 MM  [1.575 INCH ] Housing Features Centerline (Pitch) : 1.3 MM  [.051 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to PCB : Surface Mount - Solder Ball Usage Conditions Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Natural Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Positions : 104 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Mating Tab Thickness : .2 MM  [.008 INCH ] Mating Tab Width : 1 MM  [.039 INCH ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2 MM  [.079 INCH ] Stack Height : 27 MM , 28 MM , 40 MM , 25 MM , 30 MM , 35 MM  [1.575 INCH ] Housing Features Centerline (Pitch) : 1.3 MM  [.051 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to PCB : Surface Mount - Solder Ball Usage Conditions Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 8-1761615-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
8-1761615-2
PCB Headers & Receptacles 8-1761615-2
Body Features Primary Product Color : Natural Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Positions : 104 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Mating Tab Thickness : .2 MM  [.008 INCH ] Mating Tab Width : 1 MM  [.039 INCH ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2 MM  [.079 INCH ] Stack Height : 27 MM , 28 MM , 40 MM , 25 MM , 30 MM , 35 MM  [1.575 INCH ] Housing Features Centerline (Pitch) : 1.3 MM  [.051 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to PCB : Surface Mount - Solder Ball Usage Conditions Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Board-to-Board Configuration : Mezzanine (Stacking)
  • Number of Positions : 104
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Socket
  • Mating Tab Thickness : .2 MM  [.008 INCH ]
  • Mating Tab Width : 1 MM  [.039 INCH ]

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2 MM  [.079 INCH ]
  • Stack Height : 27 MM , 28 MM , 40 MM , 25 MM , 30 MM , 35 MM  [1.575 INCH ]

Housing Features


  • Centerline (Pitch) : 1.3 MM  [.051 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Assembly Process Feature : Pick and Place Cover
  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount - Solder Ball

Usage Conditions


  • Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 8-1761615-2
Product Name PCB Headers & Receptacles
Mounting SMT; Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102267-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102154-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102387-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102320-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details