AMPMODU,2.0MM, HDR, VRT MT, 8u AU, 80P
80 Pos 2mm Header, 1A, 250V, Gold/Tin Plating, TH Product overview: 8-1734508-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-8-1734508-0 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 80 position 0.079"" (2.00mm)"
AMPMODU,2.0MM, HDR, VRT MT, 8U" AU, 80P
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 8-1734508-0 | 316-8-1734508-0 | A114546-ND | 23R4972 |
| Product Name | Board to Board & Mezzanine Connectors | 1A 250V Electronic Connector | Headers, Male Pins | Ampmodu,2.0Mm, Hdr, Vrt Mt, 8U" Au, 80P Te Connectivity |
| Connector Type | Board to Board Connector | Header Connector | ||
| Mounting | VRT | Through Hole | ||
| Termination | Through Hole |