8-1676480-2 -- CRG0402 1% 680R AMP - TE CONNECTIVITY
TE Connectivity
Crg0402 1% 680R Amp - Te Connectivity
8-1676480-2
Description
CRG0402 1% 680R
Description
CRG0402 1% 680R
Suppliers
Crg0402 1% 680R Amp - Te Connectivity
42AJ7002
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
42AJ7002 |
|
Product Name
|
Crg0402 1% 680R Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details