TE Connectivity Chassis Mount Resistors 8-1625963-2

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 9 MM  [.354 INCH ] Product Length : 31 MM  [1.22 INCH ] Product Width : 17 MM  [.669 INCH ] Electrical Characteristics Operating Voltage (V) : 160 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 10 Resistance Class : Up to 1kω Resistance Value (OHM) : 56 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 9 MM  [.354 INCH ] Product Length : 31 MM  [1.22 INCH ] Product Width : 17 MM  [.669 INCH ] Electrical Characteristics Operating Voltage (V) : 160 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 10 Resistance Class : Up to 1kω Resistance Value (OHM) : 56 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 8-1625963-2 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
8-1625963-2
Chassis Mount Resistors 8-1625963-2
Configuration Features Number of Resistors : 1 Dimensions Product Height : 9 MM  [.354 INCH ] Product Length : 31 MM  [1.22 INCH ] Product Width : 17 MM  [.669 INCH ] Electrical Characteristics Operating Voltage (V) : 160 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 10 Resistance Class : Up to 1kω Resistance Value (OHM) : 56 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±50

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 9 MM  [.354 INCH ]
  • Product Length : 31 MM  [1.22 INCH ]
  • Product Width : 17 MM  [.669 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 160
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 10
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 56

Mechanical Attachment


  • Panel Mount Feature Type : Flange with Mounting Holes

Packaging Features


  • Packaging Method : Loose Piece - Tray

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : Solder Lug
  • Number of Terminations : 2

Usage Conditions


  • Temperature Coefficient (PPMC) : ±50
Buy Now Datasheet
Wirewound Resistors - 8-1625963-2 - 1152997-8-1625963-2 - Win Source Electronics
Laguna Hills, CA, United States
Wirewound Resistors - 8-1625963-2
1152997-8-1625963-2
Wirewound Resistors - 8-1625963-2 1152997-8-1625963-2
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1152997-8-1625963-2 Termination: Solder Voltage Rating: 160 V Length: 17 mm Tolerance: 5 % Temperature Coefficient: 50 ppm/°C Composition: Power resistor, Wirewound Height: 9 mm Number of Terminations: 2 Resistance: 56 Ω Power Rating: 10 W Number of Resistors: 1 Width: 17 mm Categories: Wirewound Resistors Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Mount: Chassis Mount RoHS: Compliant ELV: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1152997-8-1625963-2
Termination: Solder
Voltage Rating: 160 V
Length: 17 mm
Tolerance: 5 %
Temperature Coefficient: 50 ppm/°C
Composition: Power resistor, Wirewound
Height: 9 mm
Number of Terminations: 2
Resistance: 56 Ω
Power Rating: 10 W
Number of Resistors: 1
Width: 17 mm
Categories: Wirewound Resistors
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Mount: Chassis Mount
RoHS: Compliant
ELV: Compliant

Buy Now
56 Ohm 10W Resistor - 56-8-1625963-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56 Ohm 10W Resistor
56-8-1625963-2
56 Ohm 10W Resistor 56-8-1625963-2
Res Wirewound 56 Ohm 5% 10W ±50ppm/°C Aluminum Housed Solder Lug Flange Mount Tray Product overview: 8-1625963-2 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 Ohm, 10W, Precision Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 56-8-1625963-2 can be used for catalog matching and distributor lookup.

Res Wirewound 56 Ohm 5% 10W ±50ppm/°C Aluminum Housed Solder Lug Flange Mount Tray Product overview: 8-1625963-2 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 Ohm, 10W, Precision Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 56-8-1625963-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Resistors - 8-1625963-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
8-1625963-2
Resistors 8-1625963-2
HSA5 56R 5%

HSA5 56R 5%

Buy Now

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 8-1625963-2 1152997-8-1625963-2 56-8-1625963-2 8-1625963-2
Product Name Chassis Mount Resistors Wirewound Resistors - 8-1625963-2 56 Ohm 10W Resistor Resistors
Mounting / Packaging Bolt-on Chassis
Resistance Range 56 ohms 56 ohms 56 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Chassis Mount Resistors - 5-2176470-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - A129378-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers