8-1625892-0 -- 3W SM M/OX 5% 1R2 AMP - TE CONNECTIVITY
TE Connectivity
3W Sm M/ox 5% 1R2 Amp - Te Connectivity
8-1625892-0
Description
3W SM M/OX 5% 1R2
Description
3W SM M/OX 5% 1R2
Suppliers
3W Sm M/ox 5% 1R2 Amp - Te Connectivity
76AC0411
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
76AC0411 |
|
Product Name
|
3W Sm M/ox 5% 1R2 Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers