TE Connectivity Through-Hole Resistors 8-1625876-3

Description
Body Features Passive Component Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 9.5 x 3.6 Electrical Characteristics Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : .5 Resistance Class : 1Mω - 1Gω Resistance Value (OHM) : 10M Voltage Rating (V) : 350 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Carbon Composition Product Type : Fixed Resistor Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Passive Component Termination Material Type : Tinned Copper Leads Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote
Description
Body Features Passive Component Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 9.5 x 3.6 Electrical Characteristics Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : .5 Resistance Class : 1Mω - 1Gω Resistance Value (OHM) : 10M Voltage Rating (V) : 350 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Carbon Composition Product Type : Fixed Resistor Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Passive Component Termination Material Type : Tinned Copper Leads Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 8-1625876-3 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
8-1625876-3
Through-Hole Resistors 8-1625876-3
Body Features Passive Component Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 9.5 x 3.6 Electrical Characteristics Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : .5 Resistance Class : 1Mω - 1Gω Resistance Value (OHM) : 10M Voltage Rating (V) : 350 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Carbon Composition Product Type : Fixed Resistor Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Passive Component Termination Material Type : Tinned Copper Leads Usage Conditions Operating Temperature Range (DEGC) : -55 - 125

Body Features


  • Passive Component Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 9.5 x 3.6

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 10
  • Power Rating (WATT) : .5
  • Resistance Class : 1MΩ - 1GΩ
  • Resistance Value (OHM) : 10M
  • Voltage Rating (V) : 350

Packaging Features


  • Packaging Method : Ammo Packed

Product Type Features


  • Element Type : Carbon Composition
  • Product Type : Fixed Resistor
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Passive Component Termination Material Type : Tinned Copper Leads

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 8-1625876-3
Product Name Through-Hole Resistors
Mounting / Packaging ThroughHole
Resistance Range 1.00E7 ohms
Tolerance 10 +/- %
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers