TE Connectivity Electromechanical Relays & Contactors 8-1618412-7

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : SPST NO Contact Arrangement : 1 Form X SPST-NO Contact Number of Poles : 1 Dimensions Coil Wire Length : 250 MM  [10 INCH ] Wire Size (MMSQ) : .65 Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 26 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 150 Contact Switching Voltage (Max) (VDC) : 1000 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 30 - 40 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Connector Main Termination & Connection Type : M5 Female
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : SPST NO Contact Arrangement : 1 Form X SPST-NO Contact Number of Poles : 1 Dimensions Coil Wire Length : 250 MM  [10 INCH ] Wire Size (MMSQ) : .65 Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 26 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 150 Contact Switching Voltage (Max) (VDC) : 1000 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 30 - 40 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Connector Main Termination & Connection Type : M5 Female
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LEV100H is a hermetically sealed contactor designed for high-voltage DC switching up to 1000Vdc and continuous current ratings of 100A or 150A depending on conductor size, with an integrated SPST-NO auxiliary contact. It operates with 12V, 24V, or 48Vdc coils and is available in side or bottom mount configurations. The device has a nominal weight of 0.190 kg, operates from -40°C to +85°C, and meets UL 508 recognition with a dielectric withstand voltage of up to 5600Vrms between open contacts. Insulation resistance is a minimum of 100MΩ at 500Vdc when new. Auxiliary contact ratings are specified for 3A at 125Vac or 24Vdc and 100mA at 10Vdc. Wire options include 15kV-rated leads or 1kV-rated leads, depending on configuration.

Datasheet Summary
Powered by GS/AI

The LEV100H is a hermetically sealed contactor designed for high-voltage DC switching up to 1000Vdc and continuous current ratings of 100A or 150A depending on conductor size, with an integrated SPST-NO auxiliary contact. It operates with 12V, 24V, or 48Vdc coils and is available in side or bottom mount configurations. The device has a nominal weight of 0.190 kg, operates from -40°C to +85°C, and meets UL 508 recognition with a dielectric withstand voltage of up to 5600Vrms between open contacts. Insulation resistance is a minimum of 100MΩ at 500Vdc when new. Auxiliary contact ratings are specified for 3A at 125Vac or 24Vdc and 100mA at 10Vdc. Wire options include 15kV-rated leads or 1kV-rated leads, depending on configuration.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 8-1618412-7 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
8-1618412-7
Electromechanical Relays & Contactors 8-1618412-7
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : SPST NO Contact Arrangement : 1 Form X SPST-NO Contact Number of Poles : 1 Dimensions Coil Wire Length : 250 MM  [10 INCH ] Wire Size (MMSQ) : .65 Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 26 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 150 Contact Switching Voltage (Max) (VDC) : 1000 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 30 - 40 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Connector Main Termination & Connection Type : M5 Female

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Auxiliary Switch Contact Arrangement : SPST NO
  • Contact Arrangement : 1 Form X SPST-NO
  • Contact Number of Poles : 1

Dimensions


  • Coil Wire Length : 250 MM  [10 INCH ]
  • Wire Size (MMSQ) : .65
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Coil Resistance (OHM) : 26
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 150
  • Contact Switching Voltage (Max) (VDC) : 1000

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Torque (Main) (INLBS) : 30 - 40

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >50 - ≤200

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Auxiliary Termination & Connection Type : Wire Connector
  • Coil Termination & Connection Type : Connector
  • Main Termination & Connection Type : M5 Female
Buy Now Datasheet
Relays - 8-1618412-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CONTACTOR WITH AUX SPST, 12V

CONTACTOR WITH AUX SPST, 12V

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 8-1618412-7 8-1618412-7
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393789-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Relays - 1-1414760-0 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393767-1 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
2 suppliers
Protection Relays & Systems - 1004X - Quarktwin Technology Ltd.
Specs
Approvals RoHS
View Details
2 suppliers