Body Features Enclosure Type : Hermetically Sealed
Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1
Dimensions Wire Size (MMSQ) : .14 Wire Size (AWG) : 26
Electrical Characteristics Coil Voltage Rating (VDC) : 14 Contact Current Rating (AMP) : 100 Contact Switching Voltage (Max) (VDC) : 600
Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 30 - 40
Operation/Applicatio
n Current Type : DC
Other Contact Current Class (AMP) : >50 - ≤200
Product Type Features Relay & Contactor Type : High Voltage Contactor
Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M5 x .8
Body Features
- Enclosure Type : Hermetically Sealed
Configuration Features
- Contact Arrangement : 1 Form X SPST-NO-DM
- Contact Number of Poles : 1
Dimensions
- Wire Size (MMSQ) : .14
- Wire Size (AWG) : 26
Electrical Characteristics
- Coil Voltage Rating (VDC) : 14
- Contact Current Rating (AMP) : 100
- Contact Switching Voltage (Max) (VDC) : 600
Mechanical Attachment
- Product Mount Type : Chassis Mount
- Torque (Main) (INLBS) : 30 - 40
Operation/Application
Other
- Contact Current Class (AMP) : >50 - ≤200
Product Type Features
- Relay & Contactor Type : High Voltage Contactor
Termination Features
- Coil Termination & Connection Type : Connector
- Main Termination & Connection Type : M5 x .8