TE Connectivity ™ Relays - Power Relays, Over 2 Amps 8-1618278-2

Description
Win Source Part Number: 1067184-8-1618278-2 Category: Relays>Power Relays, Over 2 Amps Series: KC Termination Style: Solder Turret Package: Bulk Contact Form: SPDT (1 Form C) Standard Package: 1 Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Contact Rating (Current): 30 A Switching Voltage: 15000VDC - Max Release Time: 9 ms Seal Rating: Sealed - Vacuum Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 8-1618278-2KC-8/S10; KC8/S10; KC8S10; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: KC-8/S10 Base Product Number: 1618278 RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1067184-8-1618278-2 Category: Relays>Power Relays, Over 2 Amps Series: KC Termination Style: Solder Turret Package: Bulk Contact Form: SPDT (1 Form C) Standard Package: 1 Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Contact Rating (Current): 30 A Switching Voltage: 15000VDC - Max Release Time: 9 ms Seal Rating: Sealed - Vacuum Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 8-1618278-2KC-8/S10; KC8/S10; KC8S10; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: KC-8/S10 Base Product Number: 1618278 RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1067184-8-1618278-2 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1067184-8-1618278-2
Relays - Power Relays, Over 2 Amps 1067184-8-1618278-2
Win Source Part Number: 1067184-8-1618278-2 Category: Relays>Power Relays, Over 2 Amps Series: KC Termination Style: Solder Turret Package: Bulk Contact Form: SPDT (1 Form C) Standard Package: 1 Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Contact Rating (Current): 30 A Switching Voltage: 15000VDC - Max Release Time: 9 ms Seal Rating: Sealed - Vacuum Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 8-1618278-2KC-8/S10; KC8/S10; KC8S10; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: KC-8/S10 Base Product Number: 1618278 RoHS Status: RoHS non-compliant

Win Source Part Number: 1067184-8-1618278-2
Category: Relays>Power Relays, Over 2 Amps
Series: KC
Termination Style: Solder Turret
Package: Bulk
Contact Form: SPDT (1 Form C)
Standard Package: 1
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Contact Rating (Current): 30 A
Switching Voltage: 15000VDC - Max
Release Time: 9 ms
Seal Rating: Sealed - Vacuum
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): 8-1618278-2KC-8/S10; KC8/S10; KC8S10;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: KC-8/S10
Base Product Number: 1618278
RoHS Status: RoHS non-compliant

Buy Now
Relays - 8-1618278-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, VACUUM, SPDT

RELAY, VACUUM, SPDT

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category High Voltage Relays Electromechanical Relays
Product Number 1067184-8-1618278-2 8-1618278-2
Product Name Relays - Power Relays, Over 2 Amps Relays
Mounting PCBoard; Panel Mount
Unlock Full Specs
to access all available technical data