TE Connectivity Protective Relays 8-1618103-3

Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Current Rating (AMP) : 5 Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 88.9 MM  [3.5 INCH ] Product Width : 98.29 MM  [3.87 INCH ] Electrical Characteristics Input Voltage (VAC) : 125 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Product Type Features Phase : Single Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals
Request a Quote Datasheet
Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Current Rating (AMP) : 5 Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 88.9 MM  [3.5 INCH ] Product Width : 98.29 MM  [3.87 INCH ] Electrical Characteristics Input Voltage (VAC) : 125 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Product Type Features Phase : Single Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 8-1618103-3 - TE Connectivity
Berwyn, PA, United States
Protective Relays
8-1618103-3
Protective Relays 8-1618103-3
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Current Rating (AMP) : 5 Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 88.9 MM  [3.5 INCH ] Product Width : 98.29 MM  [3.87 INCH ] Electrical Characteristics Input Voltage (VAC) : 125 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Product Type Features Phase : Single Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals

Contact Features


  • Contact Arrangement : 1 N.C & 1 N.O
  • Contact Current Rating (AMP) : 5

Dimensions


  • Product Height : 76.2 MM  [3 INCH ]
  • Product Length : 88.9 MM  [3.5 INCH ]
  • Product Width : 98.29 MM  [3.87 INCH ]

Electrical Characteristics


  • Input Voltage (VAC) : 125

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Flange with Mounting Holes

Product Type Features


  • Phase : Single

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 8-1618103-3
Product Name Protective Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data