TE Connectivity Mid-Range Relays 8-1617806-9

Description
Contact Features Contact Arrangement : 3 Form X, 3PST-NO-DM Contact Base Material : Silver Cadmium Oxide Contact Current Rating (Max) (AMP) : 25 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : AC Coil Current (AMP) : .04 Coil Magnetic System : Polarized, Monostable Coil Voltage Rating (VAC) : 115 Contact Switching Voltage (Max) (VAC) : 200, 115 Operating Frequency (HZ) : 400 Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 33 - 3000Hz Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Product Type Features Enclosure Type : Hermetically Sealed Relay Options : Auxiliary Contacts Terminal Configuration : Solder Hooks Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote
Description
Contact Features Contact Arrangement : 3 Form X, 3PST-NO-DM Contact Base Material : Silver Cadmium Oxide Contact Current Rating (Max) (AMP) : 25 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : AC Coil Current (AMP) : .04 Coil Magnetic System : Polarized, Monostable Coil Voltage Rating (VAC) : 115 Contact Switching Voltage (Max) (VAC) : 200, 115 Operating Frequency (HZ) : 400 Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 33 - 3000Hz Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Product Type Features Enclosure Type : Hermetically Sealed Relay Options : Auxiliary Contacts Terminal Configuration : Solder Hooks Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mid-Range Relays - 8-1617806-9 - TE Connectivity
Berwyn, PA, United States
Mid-Range Relays
8-1617806-9
Mid-Range Relays 8-1617806-9
Contact Features Contact Arrangement : 3 Form X, 3PST-NO-DM Contact Base Material : Silver Cadmium Oxide Contact Current Rating (Max) (AMP) : 25 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : AC Coil Current (AMP) : .04 Coil Magnetic System : Polarized, Monostable Coil Voltage Rating (VAC) : 115 Contact Switching Voltage (Max) (VAC) : 200, 115 Operating Frequency (HZ) : 400 Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 33 - 3000Hz Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Product Type Features Enclosure Type : Hermetically Sealed Relay Options : Auxiliary Contacts Terminal Configuration : Solder Hooks Usage Conditions Operating Temperature Range (DEGC) : -70 - 125

Contact Features


  • Contact Arrangement : 3 Form X, 3PST-NO-DM
  • Contact Base Material : Silver Cadmium Oxide
  • Contact Current Rating (Max) (AMP) : 25
  • Terminal Plating : Tin-Lead

Electrical Characteristics


  • Actuating System : AC
  • Coil Current (AMP) : .04
  • Coil Magnetic System : Polarized, Monostable
  • Coil Voltage Rating (VAC) : 115
  • Contact Switching Voltage (Max) (VAC) : 200, 115
  • Operating Frequency (HZ) : 400
  • Shock Resistance : 200G's, 6ms
  • Vibration Resistance : 30G's, 33 - 3000Hz

Mechanical Attachment


  • Product Mount Type : Chassis
  • Product Mounting Feature Type : Mounting Brackets

Product Type Features


  • Enclosure Type : Hermetically Sealed
  • Relay Options : Auxiliary Contacts
  • Terminal Configuration : Solder Hooks

Usage Conditions


  • Operating Temperature Range (DEGC) : -70 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 8-1617806-9
Product Name Mid-Range Relays
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1617104-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
DC Coil Voltage 12 volts
View Details
Signal Relays - 1-1419131-1 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
TO-5/.100 Grid Relays - 1-1617574-4 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 6 volts
View Details
Electromechanical Relays & Contactors - 1-1393139-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
AC Power 6.9 VA
View Details
2 suppliers