TE Connectivity Mid-Range Relays 8-1617805-4

Description
Contact Features Contact Arrangement : 1 Form X, SPST-NO-DM Contact Base Material : Silver Cadmium Oxide Contact Current Rating (Max) (AMP) : 50 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : DC Coil Magnetic System : Polarized, Monostable Coil Resistance (OHM) : 290 Coil Voltage Rating (VDC) : 28 Shock Resistance : 50G's, 11ms Vibration Resistance : 20G's, 75 - 3000Hz Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Mounting Brackets Product Type Features Enclosure Type : Hermetically Sealed Relay Options : Auxiliary Contacts, Coil Suppression Diode, Back EMF Suppression Terminal Configuration : Stud Power Terminals Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote
Description
Contact Features Contact Arrangement : 1 Form X, SPST-NO-DM Contact Base Material : Silver Cadmium Oxide Contact Current Rating (Max) (AMP) : 50 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : DC Coil Magnetic System : Polarized, Monostable Coil Resistance (OHM) : 290 Coil Voltage Rating (VDC) : 28 Shock Resistance : 50G's, 11ms Vibration Resistance : 20G's, 75 - 3000Hz Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Mounting Brackets Product Type Features Enclosure Type : Hermetically Sealed Relay Options : Auxiliary Contacts, Coil Suppression Diode, Back EMF Suppression Terminal Configuration : Stud Power Terminals Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mid-Range Relays - 8-1617805-4 - TE Connectivity
Berwyn, PA, United States
Mid-Range Relays
8-1617805-4
Mid-Range Relays 8-1617805-4
Contact Features Contact Arrangement : 1 Form X, SPST-NO-DM Contact Base Material : Silver Cadmium Oxide Contact Current Rating (Max) (AMP) : 50 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : DC Coil Magnetic System : Polarized, Monostable Coil Resistance (OHM) : 290 Coil Voltage Rating (VDC) : 28 Shock Resistance : 50G's, 11ms Vibration Resistance : 20G's, 75 - 3000Hz Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Mounting Brackets Product Type Features Enclosure Type : Hermetically Sealed Relay Options : Auxiliary Contacts, Coil Suppression Diode, Back EMF Suppression Terminal Configuration : Stud Power Terminals Usage Conditions Operating Temperature Range (DEGC) : -70 - 125

Contact Features


  • Contact Arrangement : 1 Form X, SPST-NO-DM
  • Contact Base Material : Silver Cadmium Oxide
  • Contact Current Rating (Max) (AMP) : 50
  • Terminal Plating : Tin-Lead

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Polarized, Monostable
  • Coil Resistance (OHM) : 290
  • Coil Voltage Rating (VDC) : 28
  • Shock Resistance : 50G's, 11ms
  • Vibration Resistance : 20G's, 75 - 3000Hz

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Mounting Brackets

Product Type Features


  • Enclosure Type : Hermetically Sealed
  • Relay Options : Auxiliary Contacts, Coil Suppression Diode, Back EMF Suppression
  • Terminal Configuration : Stud Power Terminals

Usage Conditions


  • Operating Temperature Range (DEGC) : -70 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 8-1617805-4
Product Name Mid-Range Relays
Poles Single Pole (SP)
Throw Single Throw
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1617591-1 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 12 volts
View Details
Electromechanical Relays & Contactors - 1-1393105-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2 VA
View Details
3 suppliers
Signal Relays - 1-1393818-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers