TE Connectivity Electromechanical Relays & Contactors 8-1617786-1

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Electrical Characteristics Coil Resistance (OHM) : 25 Coil Voltage Rating (VDC) : 6 Contact Current Rating (AMP) : 5 Contact Switching Voltage (Max) (VAC) : 200, 115 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 70 - 3000Hz Other Contact Current Class (AMP) : >2 - ≤5 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Socket Pins Main Termination & Connection Type : Socket Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Electrical Characteristics Coil Resistance (OHM) : 25 Coil Voltage Rating (VDC) : 6 Contact Current Rating (AMP) : 5 Contact Switching Voltage (Max) (VAC) : 200, 115 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 70 - 3000Hz Other Contact Current Class (AMP) : >2 - ≤5 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Socket Pins Main Termination & Connection Type : Socket Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 8-1617786-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
8-1617786-1
Electromechanical Relays & Contactors 8-1617786-1
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Electrical Characteristics Coil Resistance (OHM) : 25 Coil Voltage Rating (VDC) : 6 Contact Current Rating (AMP) : 5 Contact Switching Voltage (Max) (VAC) : 200, 115 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 70 - 3000Hz Other Contact Current Class (AMP) : >2 - ≤5 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Socket Pins Main Termination & Connection Type : Socket Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 4 Form C 4PDT-CO

Contact Features


  • Contact Material : Silver Cadmium Oxide
  • Terminal Plating : Gold

Electrical Characteristics


  • Coil Resistance (OHM) : 25
  • Coil Voltage Rating (VDC) : 6
  • Contact Current Rating (AMP) : 5
  • Contact Switching Voltage (Max) (VAC) : 200, 115

Mechanical Attachment


  • Product Mount Type : Socket Mount

Operation/Application


  • Coil Magnetic System : Polarized, Monostable
  • Current Type : DC
  • Shock Resistance : 200G's, 6ms
  • Vibration Resistance : 30G's, 70 - 3000Hz

Other


  • Contact Current Class (AMP) : >2 - ≤5

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Socket Pins
  • Main Termination & Connection Type : Socket Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Buy Now
Power Relays, Over 2 Amps - 8-1617786-1-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
8-1617786-1-ND
Power Relays, Over 2 Amps 8-1617786-1-ND
Relay Coil

Relay Coil

Buy Now Datasheet
Relays - 8-1617786-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mid Range Relays

Mid Range Relays

Buy Now
Shenzhen, China
Relays - Power Relays, Over 2 Amps
8-1617786-1
Relays - Power Relays, Over 2 Amps 8-1617786-1
FCB-405-0503L=M83536 /5-003L

FCB-405-0503L=M83536/5-003L

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 8-1617786-1 8-1617786-1-ND 8-1617786-1 8-1617786-1
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps Relays Relays - Power Relays, Over 2 Amps
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C) -94 to 257 F (-70 to 125 C) -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
DC Coil Voltage 6 volts 6 volts 6 volts
Resistance 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1618013-4 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
DC Voltage 250 volts
DC Coil Voltage 24 volts
View Details
3 suppliers
Power Relays - 1-1393115-4 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Electromechanical Relays & Contactors - 1-1617788-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers