TE Connectivity Electromechanical Relays & Contactors 8-1617785-0

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 4 Form C 4PDT-CO Relay Options : Back EMF Suppression Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin-Lead Electrical Characteristics Coil Resistance (OHM) : 18 Coil Voltage Rating (VDC) : 6 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 200, 115 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 4 Form C 4PDT-CO Relay Options : Back EMF Suppression Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin-Lead Electrical Characteristics Coil Resistance (OHM) : 18 Coil Voltage Rating (VDC) : 6 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 200, 115 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 8-1617785-0 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
8-1617785-0
Electromechanical Relays & Contactors 8-1617785-0
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 4 Form C 4PDT-CO Relay Options : Back EMF Suppression Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin-Lead Electrical Characteristics Coil Resistance (OHM) : 18 Coil Voltage Rating (VDC) : 6 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 200, 115 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Coil Special Features : Coil Suppression Diode
  • Contact Arrangement : 4 Form C 4PDT-CO
  • Relay Options : Back EMF Suppression

Contact Features


  • Contact Material : Silver Cadmium Oxide
  • Terminal Plating : Tin-Lead

Electrical Characteristics


  • Coil Resistance (OHM) : 18
  • Coil Voltage Rating (VDC) : 6
  • Contact Current Rating (AMP) : 10
  • Contact Switching Voltage (Max) (VAC) : 200, 115

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Polarized, Monostable
  • Current Type : DC
  • Shock Resistance : 200G's, 6ms
  • Vibration Resistance : 30G's, 10 - 3000Hz

Other


  • Contact Current Class (AMP) : >5 - ≤10

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Buy Now
Relays - 8-1617785-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mid Range Relays

Mid Range Relays

Buy Now
Power Relays, Over 2 Amps - 8-1617785-0-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
8-1617785-0-ND
Power Relays, Over 2 Amps 8-1617785-0-ND
Relay Coil

Relay Coil

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
8-1617785-0
Relays - Power Relays, Over 2 Amps 8-1617785-0
FCA-410-1604L=M83536 /16-004L

FCA-410-1604L=M83536/16-004L

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 8-1617785-0 8-1617785-0 8-1617785-0-ND 8-1617785-0
Product Name Electromechanical Relays & Contactors Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C) -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
DC Coil Voltage 6 volts 6 volts 6 volts
Resistance 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1617019-4 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Signal Relays - 1-1393807-6 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393239-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Signal Relays - 1-1393807-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers