TE Connectivity ™ Power Relays, Over 2 Amps - 8-1608020-9 8-1608020-9

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165935-8-1608020-9 Categories: Power Relays,Over 2 Amps Alternative Parts (Cross-Reference): 613-1402H; 6131402H; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165935-8-1608020-9 Categories: Power Relays,Over 2 Amps Alternative Parts (Cross-Reference): 613-1402H; 6131402H; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 8-1608020-9 - 1165935-8-1608020-9 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - 8-1608020-9
1165935-8-1608020-9
Power Relays, Over 2 Amps - 8-1608020-9 1165935-8-1608020-9
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165935-8-1608020-9 Categories: Power Relays,Over 2 Amps Alternative Parts (Cross-Reference): 613-1402H; 6131402H; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1165935-8-1608020-9
Categories: Power Relays,Over 2 Amps
Alternative Parts (Cross-Reference): 613-1402H; 6131402H;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category High Voltage Relays
Product Number 1165935-8-1608020-9
Product Name Power Relays, Over 2 Amps - 8-1608020-9
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Mounting TH
View Details
Relay, 3Pdt, 250Vac, 16A; Contact Configuration Finder - 08X7268 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
AC Coil Voltage 120 volts
View Details
G5NB PCB Power Relay - G5NB-1A-E-HA-SP - Aratas America LLC
Specs
Mounting PCB
View Details
Power Relays - 154396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Double Throw
Mounting Socket or Plug-in Style; Plug in
Approvals RoHS
View Details