TE Connectivity Sensor Cable 8-1599772-3

Description
Body Features Conductor Material : Bare Copper Drain Wire : With Shield Material : Bare Copper Wire Color (Base) : White, Brown Wire Color (Stripe) : Yellow, Black Configuration Features Number of Components : 2 Dimensions Cable Length (M) : 4000 Outside Cable Diameter : 4.4 MM  [.201 INCH ] Wire Size (MMSQ) : .5 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range (DEGC) : -40 - 150 Sensor Cable Chemical Resistance : ISO 6722
Request a Quote
Description
Body Features Conductor Material : Bare Copper Drain Wire : With Shield Material : Bare Copper Wire Color (Base) : White, Brown Wire Color (Stripe) : Yellow, Black Configuration Features Number of Components : 2 Dimensions Cable Length (M) : 4000 Outside Cable Diameter : 4.4 MM  [.201 INCH ] Wire Size (MMSQ) : .5 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range (DEGC) : -40 - 150 Sensor Cable Chemical Resistance : ISO 6722
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable - 8-1599772-3 - TE Connectivity
Berwyn, PA, United States
Sensor Cable
8-1599772-3
Sensor Cable 8-1599772-3
Body Features Conductor Material : Bare Copper Drain Wire : With Shield Material : Bare Copper Wire Color (Base) : White, Brown Wire Color (Stripe) : Yellow, Black Configuration Features Number of Components : 2 Dimensions Cable Length (M) : 4000 Outside Cable Diameter : 4.4 MM  [.201 INCH ] Wire Size (MMSQ) : .5 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range (DEGC) : -40 - 150 Sensor Cable Chemical Resistance : ISO 6722

Body Features


  • Conductor Material : Bare Copper
  • Drain Wire : With
  • Shield Material : Bare Copper
  • Wire Color (Base) : White, Brown
  • Wire Color (Stripe) : Yellow, Black

Configuration Features


  • Number of Components : 2

Dimensions


  • Cable Length (M) : 4000
  • Outside Cable Diameter : 4.4 MM  [.201 INCH ]
  • Wire Size (MMSQ) : .5

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Packaging Features


  • Packaging Method : Reel

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 150
  • Sensor Cable Chemical Resistance : ISO 6722
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 8-1599772-3
Product Name Sensor Cable
Product Category Cable
Cable Conductor Copper
Cable Shielding Bare Copper
Standards / Certifications Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322421-2 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Twisted Pair Cable - 1027573001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair Cable - 0421213001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyalkene
Cable Conductor Copper
View Details
Multiple Conductor Cables - 484-100G0121-0.25-0/9-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Number of Conductors 2 #
View Details