8-1589683-7 -- PCB CONNECTOR HEADERS & RECEPTACLES
TE ConnectivityPCB Connector Headers & Receptacles8-1589683-7
Description
Body Features Primary Product Color : Natural
Configuration Features Keying & Polarized Position Locations : 1 Number of Positions : 25 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 1.27 - 2.28 MICM [50 - 90 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Tin-Lead
Dimensions Connector Height : 3.2 MM [.126 INCH ]
Housing Features Centerline (Pitch) : .64 MM [.025 INCH ] Housing Material : LCP (Liquid Crystal Polymer)
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Surface Mount Extended Leads : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Quantity : 1 Packaging Type : Package
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No
Termination Features Termination Method to Printed Circuit Board : Surface Mount
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Natural
Configuration Features Keying & Polarized Position Locations : 1 Number of Positions : 25 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 1.27 - 2.28 MICM [50 - 90 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Tin-Lead
Dimensions Connector Height : 3.2 MM [.126 INCH ]
Housing Features Centerline (Pitch) : .64 MM [.025 INCH ] Housing Material : LCP (Liquid Crystal Polymer)
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Surface Mount Extended Leads : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Quantity : 1 Packaging Type : Package
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No
Termination Features Termination Method to Printed Circuit Board : Surface Mount
Body Features Primary Product Color : Natural
Configuration Features Keying & Polarized Position Locations : 1 Number of Positions : 25 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 1.27 - 2.28 MICM [50 - 90 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Tin-Lead
Dimensions Connector Height : 3.2 MM [.126 INCH ]
Housing Features Centerline (Pitch) : .64 MM [.025 INCH ] Housing Material : LCP (Liquid Crystal Polymer)
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Surface Mount Extended Leads : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Quantity : 1 Packaging Type : Package
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No
Termination Features Termination Method to Printed Circuit Board : Surface Mount
Body Features
Primary Product Color : Natural
Configuration Features
Keying & Polarized Position Locations : 1
Number of Positions : 25
Number of Rows : 1
PCB Mount Orientation : Vertical
Contact Features
Contact Base Material : Brass
Contact Mating Area Plating Material : Tin-Lead
Contact Mating Area Plating Material Thickness : 1.27 - 2.28 MICM [50 - 90 MICIN ]
Contact Type : Pin
PCB Contact Termination Area Plating Material : Tin-Lead
Dimensions
Connector Height : 3.2 MM [.126 INCH ]
Housing Features
Centerline (Pitch) : .64 MM [.025 INCH ]
Housing Material : LCP (Liquid Crystal Polymer)
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : With
Mating Alignment Type : Polarization
Mating Retention : Without
PCB Mount Alignment : Without
PCB Mount Retention : Without
Panel Mount Feature : Without
Surface Mount Extended Leads : Without
Operation/Application
Circuit Application : Power
Packaging Features
Packaging Quantity : 1
Packaging Type : Package
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Wire-to-Board
PCB Connector Assembly Type : PCB Mount Receptacle
Sealable : No
Termination Features
Termination Method to Printed Circuit Board : Surface Mount