TE Connectivity Microminiature & Nanominiature D Connectors 8-1589487-9

Description
Configuration Features Number of Positions : 9 PCB Mount Orientation : Horizontal Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Board Mount Mounting Hardware : Without Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Product Type : Connector Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 9 PCB Mount Orientation : Horizontal Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Board Mount Mounting Hardware : Without Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Product Type : Connector Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 8-1589487-9 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
8-1589487-9
Microminiature & Nanominiature D Connectors 8-1589487-9
Configuration Features Number of Positions : 9 PCB Mount Orientation : Horizontal Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Board Mount Mounting Hardware : Without Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Product Type : Connector Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Number of Positions : 9
  • PCB Mount Orientation : Horizontal
  • Preloaded : Yes

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Aluminum

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Hardware : Without

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • Product Type : Connector

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 8-1589487-9
Product Name Microminiature & Nanominiature D Connectors
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103309-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Specs
Connector Type Military Connector
View Details
D-Shaped Connectors - 1-1532173-8 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Panel Mount
View Details
2 suppliers