TE Connectivity ™ Automotive Electronic Connector 8-154719-3

Description
Housing Positive Lock Receptacle Insulator Straight Polyamide 6/6 Terracotta Automotive Bag Product overview: 8-154719-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-8-154719-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Housing Positive Lock Receptacle Insulator Straight Polyamide 6/6 Terracotta Automotive Bag Product overview: 8-154719-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-8-154719-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Electronic Connector
340-8-154719-3
Automotive Electronic Connector 340-8-154719-3
Housing Positive Lock Receptacle Insulator Straight Polyamide 6/6 Terracotta Automotive Bag Product overview: 8-154719-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-8-154719-3 can be used for catalog matching and distributor lookup.

Housing Positive Lock Receptacle Insulator Straight Polyamide 6/6 Terracotta Automotive Bag Product overview: 8-154719-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-8-154719-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Housings, Boots - 1363638-8-154719-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1363638-8-154719-3
Connectors, Interconnects - Terminals - Housings, Boots 1363638-8-154719-3
Win Source Part Number: 1363638-8-154719-3 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark I Package: Bulk Product Status: Active Base Product Number: 154719 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Housing Color: Terracotta Number of Positions: 1 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Terminal Size: 0.250" (6.35mm) Material: Polyamide (PA66), Nylon 6/6

Win Source Part Number: 1363638-8-154719-3
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mark I
Package: Bulk
Product Status: Active
Base Product Number: 154719
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Housing
Color: Terracotta
Number of Positions: 1
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Terminal Size: 0.250" (6.35mm)
Material: Polyamide (PA66), Nylon 6/6

Buy Now Datasheet
Housings, Boots - 8-154719-3-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
8-154719-3-ND
Housings, Boots 8-154719-3-ND
"1 Position Housing Connector Female, Receptacle Terracotta 0.250"" (6.35mm)"

"1 Position Housing Connector Female, Receptacle Terracotta 0.250"" (6.35mm)"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-8-154719-3 1363638-8-154719-3 8-154719-3-ND
Product Name Automotive Electronic Connector Connectors, Interconnects - Terminals - Housings, Boots Housings, Boots
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Circular Connector Accessories - 1124-BFG.0T.100.CAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers
DIN 41612 - 39-XC5B-2431-3A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers