TE ConnectivityPCB Headers & Receptacles8-1534068-2
Description
Body Features Connector & Keying Code : A Primary Product Color : Black
Configuration Features Number of Positions : 20 Number of Rows : 2 PCB Mount Orientation : Horizontal
Contact Features Contact Current Rating (Max) (AMP) : 7.5, 8 Contact Mating Area Plating Material : Tin Mating Pin Diameter : 2.9 MM , .89 MM [.03 INCH , .114 INCH ] Mating Tab Thickness : .8 MM , .63 MM [.03 INCH , .024 INCH ] Mating Tab Width : 2.8 MM , .63 MM [.11 INCH , .024 INCH ]
Housing Features Centerline (Pitch) (MM) : 2.54, 5.2
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : No
Other Interface Number : 1K0900962F
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Header : Yes Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Connector & Keying Code : A Primary Product Color : Black
Configuration Features Number of Positions : 20 Number of Rows : 2 PCB Mount Orientation : Horizontal
Contact Features Contact Current Rating (Max) (AMP) : 7.5, 8 Contact Mating Area Plating Material : Tin Mating Pin Diameter : 2.9 MM , .89 MM [.03 INCH , .114 INCH ] Mating Tab Thickness : .8 MM , .63 MM [.03 INCH , .024 INCH ] Mating Tab Width : 2.8 MM , .63 MM [.11 INCH , .024 INCH ]
Housing Features Centerline (Pitch) (MM) : 2.54, 5.2
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : No
Other Interface Number : 1K0900962F
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Header : Yes Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features Connector & Keying Code : A Primary Product Color : Black
Configuration Features Number of Positions : 20 Number of Rows : 2 PCB Mount Orientation : Horizontal
Contact Features Contact Current Rating (Max) (AMP) : 7.5, 8 Contact Mating Area Plating Material : Tin Mating Pin Diameter : 2.9 MM , .89 MM [.03 INCH , .114 INCH ] Mating Tab Thickness : .8 MM , .63 MM [.03 INCH , .024 INCH ] Mating Tab Width : 2.8 MM , .63 MM [.11 INCH , .024 INCH ]
Housing Features Centerline (Pitch) (MM) : 2.54, 5.2
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : No
Other Interface Number : 1K0900962F
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Header : Yes Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
Connector & Keying Code : A
Primary Product Color : Black
Configuration Features
Number of Positions : 20
Number of Rows : 2
PCB Mount Orientation : Horizontal
Contact Features
Contact Current Rating (Max) (AMP) : 7.5, 8
Contact Mating Area Plating Material : Tin
Mating Pin Diameter : 2.9 MM , .89 MM [.03 INCH , .114 INCH ]
Mating Tab Thickness : .8 MM , .63 MM [.03 INCH , .024 INCH ]
Mating Tab Width : 2.8 MM , .63 MM [.11 INCH , .024 INCH ]
Housing Features
Centerline (Pitch) (MM) : 2.54, 5.2
Mechanical Attachment
Connector Mounting Type : Board Mount
Operation/Application
Circuit Application : Power & Signal
Shielded : No
Other
Interface Number : 1K0900962F
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Wire-to-Board
Mixed & Hybrid Header : Yes
Sealable : No
Termination Features
Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions
Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]