TE Connectivity Microminiature & Nanominiature D Connectors 8-1532022-9

Description
Body Features Flying Leads Length : 457.2 MM  [18 INCH ] Insulation Color : Black Configuration Features Number of Positions : 37 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Type : Pin Housing Features Housing Material : Polyphenylene Sulfide (PPS) Mechanical Attachment Mounting Hardware : No Hardware Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Request a Quote
Description
Body Features Flying Leads Length : 457.2 MM  [18 INCH ] Insulation Color : Black Configuration Features Number of Positions : 37 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Type : Pin Housing Features Housing Material : Polyphenylene Sulfide (PPS) Mechanical Attachment Mounting Hardware : No Hardware Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 8-1532022-9 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
8-1532022-9
Microminiature & Nanominiature D Connectors 8-1532022-9
Body Features Flying Leads Length : 457.2 MM  [18 INCH ] Insulation Color : Black Configuration Features Number of Positions : 37 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Type : Pin Housing Features Housing Material : Polyphenylene Sulfide (PPS) Mechanical Attachment Mounting Hardware : No Hardware Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads

Body Features


  • Flying Leads Length : 457.2 MM  [18 INCH ]
  • Insulation Color : Black

Configuration Features


  • Number of Positions : 37

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 50
  • Contact Type : Pin

Housing Features


  • Housing Material : Polyphenylene Sulfide (PPS)

Mechanical Attachment


  • Mounting Hardware : No Hardware

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug

Termination Features


  • Termination Method to Wire & Cable : Preterminated Flying Leads
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 8-1532022-9
Product Name Microminiature & Nanominiature D Connectors
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Micro Mnl Hdr Assy Single Row Amp - Te Connectivity - 40AJ9240 - Newark, An Avnet Company
Specs
Connector Type Micro Connector and Nano Connector
View Details
Connectors Board to Board, Mezzanine, Board Stacking, PC104 - 114711-E - Heilind Electronics, Inc.
Specs
Connector Type Board to Board Connector; Micro Connector and Nano Connector
View Details
4 suppliers
Microminiature & Nanominiature D Connectors - 1-1532183-6 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector
Termination Preterminated Flying Leads
View Details