Body Features Insulation Color : Black
Configuration Features Number of Positions : 21
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Options : Installed Contact Type : Socket
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Housing Material : Polyphenylene Sulfide (PPS)
Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Hardware : No Hardware
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Panel
Termination Features Termination Method to Wire & Cable : Solder Pot
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
TE Connectivity
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Insulation Color : Black
Configuration Features Number of Positions : 21
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Options : Installed Contact Type : Socket
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Housing Material : Polyphenylene Sulfide (PPS)
Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Hardware : No Hardware
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Panel
Termination Features Termination Method to Wire & Cable : Solder Pot
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features Insulation Color : Black
Configuration Features Number of Positions : 21
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Options : Installed Contact Type : Socket
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Housing Material : Polyphenylene Sulfide (PPS)
Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Hardware : No Hardware
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Panel
Termination Features Termination Method to Wire & Cable : Solder Pot
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
Insulation Color : Black
Configuration Features
Number of Positions : 21
Contact Features
Contact Base Material : Copper Alloy
Contact Current Rating (Max) (AMP) : 3
Contact Mating Area Plating Material : Gold (Au)
Contact Mating Area Plating Material Thickness (MICIN) : 50
Contact Options : Installed
Contact Type : Socket
Housing Features
Centerline (Pitch) : 1.27 MM [.05 INCH ]
Housing Material : Polyphenylene Sulfide (PPS)
Mechanical Attachment
Connector Mounting Type : Panel Mount
Mounting Hardware : No Hardware
Operation/Application
Circuit Application : Signal
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Receptacle
Connector System : Wire-to-Panel
Termination Features
Termination Method to Wire & Cable : Solder Pot
Usage Conditions
Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]