TE Connectivity D-Shaped Connectors 8-1532020-0

Description
Body Features Insulation Color : Black Configuration Features Number of Positions : 9 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyphenylene Sulfide (PPS) Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Hardware : No Hardware Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Panel Termination Features Termination Method to Wire & Cable : Solder Pot Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Color : Black Configuration Features Number of Positions : 9 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyphenylene Sulfide (PPS) Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Hardware : No Hardware Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Panel Termination Features Termination Method to Wire & Cable : Solder Pot Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 8-1532020-0 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
8-1532020-0
D-Shaped Connectors 8-1532020-0
Body Features Insulation Color : Black Configuration Features Number of Positions : 9 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyphenylene Sulfide (PPS) Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Hardware : No Hardware Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Panel Termination Features Termination Method to Wire & Cable : Solder Pot Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Insulation Color : Black

Configuration Features


  • Number of Positions : 9

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Options : Installed
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Polyphenylene Sulfide (PPS)

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mounting Hardware : No Hardware

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Panel

Termination Features


  • Termination Method to Wire & Cable : Solder Pot

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
M83513 micro d - 8-1532020-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M83513 micro d
8-1532020-0
M83513 micro d 8-1532020-0
Small Form Factor

Small Form Factor

Buy Now
095-0604-2030=Mcdr3-B-9Ss Amp - Te Connectivity - 76AC0390 - Newark, An Avnet Company
Chicago, IL, United States
095-0604-2030=Mcdr3-B-9Ss Amp - Te Connectivity
76AC0390
095-0604-2030=Mcdr3-B-9Ss Amp - Te Connectivity 76AC0390
095-0604-2030=MCDR3- B-9SS

095-0604-2030=MCDR3-B-9SS

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8-1532020-0 8-1532020-0 76AC0390
Product Name D-Shaped Connectors M83513 micro d 095-0604-2030=Mcdr3-B-9Ss Amp - Te Connectivity
Termination Solder Pot
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1532179-0 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Panel Mount
View Details
2 suppliers
Specs
Connector Type Military Connector
View Details
Microminiature & Nanominiature D Connectors - 1-1532176-3 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector
View Details