TE Connectivity Time Delay Relays 8-1472969-3

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Type of Control : Knob Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 96 Timing Range (Off-Time) (SEC) : 20 - 200 Operation/Applicatio n Mode of Operation : Off-Delay
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Type of Control : Knob Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 96 Timing Range (Off-Time) (SEC) : 20 - 200 Operation/Applicatio n Mode of Operation : Off-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 8-1472969-3 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
8-1472969-3
Time Delay Relays 8-1472969-3
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Type of Control : Knob Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 96 Timing Range (Off-Time) (SEC) : 20 - 200 Operation/Applicatio n Mode of Operation : Off-Delay

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (AMP) : 10
  • Type of Control : Knob

Electrical Characteristics


  • Actuating System : DC
  • Input Voltage (VDC) : 96
  • Timing Range (Off-Time) (SEC) : 20 - 200

Operation/Application


  • Mode of Operation : Off-Delay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 8-1472969-3
Product Name Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1423152-9-ND - DigiKey
Specs
Time Ranges 1.5 Sec ~ 30 Sec
Mounting Chassis Mount
Timer Type ON-Delay
View Details
2 suppliers
Time Delay Relays - 1-1437471-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
Operating Temperature -22 to 149 F (-30 to 65 C)
Repeat Accuracy 1 +/- %
View Details