TE Connectivity Electronic Connector 8-146466-0

Description
30 Pos 2.54mm Header, Vertical, Stackable, Gold/Tin Plated Product overview: 8-146466-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-8-146466-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30 Pos 2.54mm Header, Vertical, Stackable, Gold/Tin Plated Product overview: 8-146466-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-8-146466-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2027-8-146466-0
Electronic Connector 2027-8-146466-0
30 Pos 2.54mm Header, Vertical, Stackable, Gold/Tin Plated Product overview: 8-146466-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-8-146466-0 can be used for catalog matching and distributor lookup.

30 Pos 2.54mm Header, Vertical, Stackable, Gold/Tin Plated Product overview: 8-146466-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-8-146466-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1038248-8-146466-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1038248-8-146466-0
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1038248-8-146466-0
Win Source Part Number: 1038248-8-146466-0 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: AMPMODU Mod II Number of Positions: 30 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 1 Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.100" (2.540mm) Length - Stack Height: 0.500" (12.700mm) Length - Tail: 0.330" (8.382mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 15.0µin (0.38µm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): 3-146479-0; 3-146460-0; 1-102898-7; 2-103336-3; HTSW-130-14-G-S; CES-130-01-G-S; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Length - Overall Pin: 0.930" (23.622mm) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 146466

Win Source Part Number: 1038248-8-146466-0
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: AMPMODU Mod II
Number of Positions: 30
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 1
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.100" (2.540mm)
Length - Stack Height: 0.500" (12.700mm)
Length - Tail: 0.330" (8.382mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 15.0µin (0.38µm)
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): 3-146479-0; 3-146460-0; 1-102898-7; 2-103336-3; HTSW-130-14-G-S; CES-130-01-G-S;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Length - Overall Pin: 0.930" (23.622mm)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Base Product Number: 146466

Buy Now Datasheet
30 Modii Hdr Srst Unshrd Stkg Te Connectivity - 23R4098 - Newark, An Avnet Company
Chicago, IL, United States
30 Modii Hdr Srst Unshrd Stkg Te Connectivity
23R4098
30 Modii Hdr Srst Unshrd Stkg Te Connectivity 23R4098
30 MODII HDR SRST UNSHRD STKG

30 MODII HDR SRST UNSHRD STKG

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
8-146466-0
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 8-146466-0
CONN HDR 30POS 0.1 STACK T/H

CONN HDR 30POS 0.1 STACK T/H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-8-146466-0 1038248-8-146466-0 23R4098 8-146466-0
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 30 Modii Hdr Srst Unshrd Stkg Te Connectivity Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Termination Through Hole Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

EBC 320 Upper Auxiliary Contact – Female - E320-35 - Anderson Power Products
Specs
Gender Female / Jack
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details