TE Connectivity 8-146274-6 Pin Header
TE Connectivity 8-146274-6 Pin Header
TE Connectivity 8-146274-6 Pin Header
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 1614023 | 6812405P | A122906-ND |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | |
| Geometry | Straight; Straight | Straight | |
| Termination | Solder |