TE Connectivity Automotive Terminals 8-1447232-8

Description
Body Features Terminal Seal Type : Family Seal Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1 MM  [.039 INCH ] Terminal Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Insulation Diameter Range (MM) : 1.6 - 2.4 Wire Size (MMSQ) : .3 - .85 Wire Size (AWG) : 22 - 18 Wire Size Search (AWG) : 18, 22, 19, 21, 20 Wire Size Search (MMSQ) : .3, .5, .6, .4, .8 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 110 DEGC , 85 DEGC , 100 DEGC , 120 DEGC , 90 DEGC , 125 DEGC , 105 DEGC  [248 DEGF , 212 DEGF , 194 DEGF , 257 DEGF , 185 DEGF , 230 DEGF , 221 DEGF , 176 DEGF ] Operating Temperature Range : -50 - 125 DEGC  [-58 - 257 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Family Seal Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1 MM  [.039 INCH ] Terminal Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Insulation Diameter Range (MM) : 1.6 - 2.4 Wire Size (MMSQ) : .3 - .85 Wire Size (AWG) : 22 - 18 Wire Size Search (AWG) : 18, 22, 19, 21, 20 Wire Size Search (MMSQ) : .3, .5, .6, .4, .8 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 110 DEGC , 85 DEGC , 100 DEGC , 120 DEGC , 90 DEGC , 125 DEGC , 105 DEGC  [248 DEGF , 212 DEGF , 194 DEGF , 257 DEGF , 185 DEGF , 230 DEGF , 221 DEGF , 176 DEGF ] Operating Temperature Range : -50 - 125 DEGC  [-58 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 8-1447232-8 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
8-1447232-8
Automotive Terminals 8-1447232-8
Body Features Terminal Seal Type : Family Seal Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1 MM  [.039 INCH ] Terminal Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Insulation Diameter Range (MM) : 1.6 - 2.4 Wire Size (MMSQ) : .3 - .85 Wire Size (AWG) : 22 - 18 Wire Size Search (AWG) : 18, 22, 19, 21, 20 Wire Size Search (MMSQ) : .3, .5, .6, .4, .8 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 110 DEGC , 85 DEGC , 100 DEGC , 120 DEGC , 90 DEGC , 125 DEGC , 105 DEGC  [248 DEGF , 212 DEGF , 194 DEGF , 257 DEGF , 185 DEGF , 230 DEGF , 221 DEGF , 176 DEGF ] Operating Temperature Range : -50 - 125 DEGC  [-58 - 257 DEGF ]

Body Features


  • Terminal Seal Type : Family Seal

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1mm
  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Mating Pin Diameter : 1 MM  [.039 INCH ]
  • Terminal Type : Socket
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter Range (MM) : 1.6 - 2.4
  • Wire Size (MMSQ) : .3 - .85
  • Wire Size (AWG) : 22 - 18
  • Wire Size Search (AWG) : 18, 22, 19, 21, 20
  • Wire Size Search (MMSQ) : .3, .5, .6, .4, .8

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 6000

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 80 DEGC , 110 DEGC , 85 DEGC , 100 DEGC , 120 DEGC , 90 DEGC , 125 DEGC , 105 DEGC  [248 DEGF , 212 DEGF , 194 DEGF , 257 DEGF , 185 DEGF , 230 DEGF , 221 DEGF , 176 DEGF ]
  • Operating Temperature Range : -50 - 125 DEGC  [-58 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 8-1447232-8
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1823030-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2208765-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0010 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0390 inch (0.9906 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FSA-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details