TE Connectivity ™
Automotive Terminals
8-1447232-7
Description
Contact Features Interface Plating : Tin (Sn) Mating Pin Diameter : 1.3 MM [.05 INCH ] Terminal Type : Receptacle
Dimensions Tab Length : 17.8 MM [.7 INCH ] Wire Size (MMSQ) : .5 - 1.25 Wire Size (AWG) : 20 - 16
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature (Max) : 80 DEGC [176 DEGF ] Operating Temperature Range : -30 - 80 DEGC [-22 - 176 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Interface Plating : Tin (Sn) Mating Pin Diameter : 1.3 MM [.05 INCH ] Terminal Type : Receptacle
Dimensions Tab Length : 17.8 MM [.7 INCH ] Wire Size (MMSQ) : .5 - 1.25 Wire Size (AWG) : 20 - 16
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature (Max) : 80 DEGC [176 DEGF ] Operating Temperature Range : -30 - 80 DEGC [-22 - 176 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Interface Plating : Tin (Sn) Mating Pin Diameter : 1.3 MM [.05 INCH ] Terminal Type : Receptacle
Dimensions Tab Length : 17.8 MM [.7 INCH ] Wire Size (MMSQ) : .5 - 1.25 Wire Size (AWG) : 20 - 16
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature (Max) : 80 DEGC [176 DEGF ] Operating Temperature Range : -30 - 80 DEGC [-22 - 176 DEGF ]
Contact Features
- Interface Plating : Tin (Sn)
- Mating Pin Diameter : 1.3 MM [.05 INCH ]
- Terminal Type : Receptacle
Dimensions
- Tab Length : 17.8 MM [.7 INCH ]
- Wire Size (MMSQ) : .5 - 1.25
- Wire Size (AWG) : 20 - 16
Product Type Features
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature (Max) : 80 DEGC [176 DEGF ]
- Operating Temperature Range : -30 - 80 DEGC [-22 - 176 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
8-1447232-7 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact; Gasket
Length
984 inch (25000 mm)
OD / Width
0.1890 inch (4.8 mm)
View Details
Dexmet® Corporation, a part of PPG’s engineered materials division
OD / Width
12 to 48 inch (305 to 1219 mm)
Thickness
0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Type
Anode / Anode Material
Shape / Form
Powder
Applications
Battery or Fuel Cell
View Details