TE Connectivity Connector Backshells 8-1437723-2

Description
Body Features Primary Product Color : Black Primary Product Material : Glassfiber Filled Thermoplastic Dimensions Cable Entry Diameter : 30.48 MM  [1.2 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Thread Size : PG21 Operation/Applicatio n Compatible With Connector Shell Size : 23 Packaging Features Packaging Method : Carton Packaging Quantity : 20 Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Extenders
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Glassfiber Filled Thermoplastic Dimensions Cable Entry Diameter : 30.48 MM  [1.2 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Thread Size : PG21 Operation/Applicatio n Compatible With Connector Shell Size : 23 Packaging Features Packaging Method : Carton Packaging Quantity : 20 Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Extenders
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 8-1437723-2 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
8-1437723-2
Connector Backshells 8-1437723-2
Body Features Primary Product Color : Black Primary Product Material : Glassfiber Filled Thermoplastic Dimensions Cable Entry Diameter : 30.48 MM  [1.2 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Thread Size : PG21 Operation/Applicatio n Compatible With Connector Shell Size : 23 Packaging Features Packaging Method : Carton Packaging Quantity : 20 Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Extenders

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Glassfiber Filled Thermoplastic

Dimensions


  • Cable Entry Diameter : 30.48 MM  [1.2 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • UL Flammability Rating : UL 94V-1

Mechanical Attachment


  • Thread Size : PG21

Operation/Application


  • Compatible With Connector Shell Size : 23

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 20

Product Type Features


  • Connector Backshell Product Style : Unscreened
  • Connector Backshell Product Type : Backshell Extenders
Buy Now
Backshells and Cable Clamps - 8-1437723-2-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
8-1437723-2-ND
Backshells and Cable Clamps 8-1437723-2-ND
Black Connector Backshell 23

Black Connector Backshell 23

Buy Now Datasheet
Connector Backshell, Backshell, Cpc Connectors, 23, 180 , Metal Body Amp - Te Connectivity - 01Y1419 - Newark, An Avnet Company
Chicago, IL, United States
Connector Backshell, Backshell, Cpc Connectors, 23, 180 , Metal Body Amp - Te Connectivity
01Y1419
Connector Backshell, Backshell, Cpc Connectors, 23, 180 , Metal Body Amp - Te Connectivity 01Y1419
Connector Backshell, Backshell, CPC Connectors, 23, 180 , Metal Body

Connector Backshell, Backshell, CPC Connectors, 23, 180 , Metal Body

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8-1437723-2 8-1437723-2-ND 01Y1419
Product Name Connector Backshells Backshells and Cable Clamps Connector Backshell, Backshell, Cpc Connectors, 23, 180 , Metal Body Amp - Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products