TE Connectivity Terminal Block, Barrier, 5 Position, 22-12Awg; Pitch Spacing Buchanan - Te Connectivity 8-1437652-2

Description
TERMINAL BLOCK, BARRIER, 5 POSITION, 22-12AWG; PITCH SPACING:9.53MM; NO. OF ROWS:1 ROW; NO. OF POSITIONS:5POSITIONS ; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:12AWG; RATED CURRENT:25A; RATED VOLTAGE:300V; PRODUCT RANGE:- ROHS COMPLIANT: YES
Description
TERMINAL BLOCK, BARRIER, 5 POSITION, 22-12AWG; PITCH SPACING:9.53MM; NO. OF ROWS:1 ROW; NO. OF POSITIONS:5POSITIONS ; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:12AWG; RATED CURRENT:25A; RATED VOLTAGE:300V; PRODUCT RANGE:- ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 5 Position, 22-12Awg; Pitch Spacing Buchanan - Te Connectivity - 30AC5842 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 5 Position, 22-12Awg; Pitch Spacing Buchanan - Te Connectivity
30AC5842
Terminal Block, Barrier, 5 Position, 22-12Awg; Pitch Spacing Buchanan - Te Connectivity 30AC5842
TERMINAL BLOCK, BARRIER, 5 POSITION, 22-12AWG; PITCH SPACING:9.53MM; NO. OF ROWS:1 ROW; NO. OF POSITIONS:5POSITIONS ; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:12AWG; RATED CURRENT:25A; RATED VOLTAGE:300V; PRODUCT RANGE:- ROHS COMPLIANT: YES

TERMINAL BLOCK, BARRIER, 5 POSITION, 22-12AWG; PITCH SPACING:9.53MM; NO. OF ROWS:1 ROW; NO. OF POSITIONS:5POSITIONS; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:12AWG; RATED CURRENT:25A; RATED VOLTAGE:300V; PRODUCT RANGE:- ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC5842
Product Name Terminal Block, Barrier, 5 Position, 22-12Awg; Pitch Spacing Buchanan - Te Connectivity
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details