Body Features Actuator Color : Blue Actuator Force : 50 - 400 G [1.77 - 14.12 OZ ] Actuator Material : Polyamide Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Case Material : Polyester
Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw ESD Grounding Terminal : Without Ganged : No Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Tactile : No
Contact Features Contact Base Material : Copper Alloy Push Button Switch Contact Current Rating (AMP) : 1 Switch Contact Plating Material : Silver
Dimensions Actuator Length : 4.06 MM [.16 INCH ] Button Width : 3.35 MM [.132 INCH ]
Electrical Characteristics Push Button Switch Voltage Rating (VAC) : 125 Push Button Switch Voltage Rating (VDC) : 28
Housing Features Low Profile : No Process Sealed : No
Mechanical Attachment Mounting Angle : Vertical Push Button Switch Mounting Type : Panel Screw & Hole Thread Size : 1/4-40 UNS-2A
Packaging Features Packaging Method : Bulk
Product Type Features Actuator Style : Round Dust Proof : No Illuminated : No Push Button Switch Product Type : Switch Switch Type : Pushbutton
Termination Features Termination Type : Wire Lugs
Usage Conditions Temperature Rating : High
Body Features
- Actuator Color : Blue
- Actuator Force : 50 - 400 G [1.77 - 14.12 OZ ]
- Actuator Material : Polyamide
- Actuator Profile : Extended
- Bushing Style : Threaded
- Bushing Thread Size : 1/4-40
- Case Material : Polyester
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Double Throw
- ESD Grounding Terminal : Without
- Ganged : No
- Number of Actuators : Single
- Operating Function : Momentary
- Snap Action : Without
- Support Bracket : Without
- Tactile : No
Contact Features
- Contact Base Material : Copper Alloy
- Push Button Switch Contact Current Rating (AMP) : 1
- Switch Contact Plating Material : Silver
Dimensions
- Actuator Length : 4.06 MM [.16 INCH ]
- Button Width : 3.35 MM [.132 INCH ]
Electrical Characteristics
- Push Button Switch Voltage Rating (VAC) : 125
- Push Button Switch Voltage Rating (VDC) : 28
Housing Features
- Low Profile : No
- Process Sealed : No
Mechanical Attachment
- Mounting Angle : Vertical
- Push Button Switch Mounting Type : Panel
- Screw & Hole Thread Size : 1/4-40 UNS-2A
Packaging Features
Product Type Features
- Actuator Style : Round
- Dust Proof : No
- Illuminated : No
- Push Button Switch Product Type : Switch
- Switch Type : Pushbutton
Termination Features
- Termination Type : Wire Lugs
Usage Conditions
- Temperature Rating : High