TE Connectivity Transistor Socket, 3 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 8-1437504-0

Description
TRANSISTOR SOCKET, 3 POSITION, THROUGH HOLE; No. of Contacts:3Contacts; Connector Type:TO-3 Socket; Pitch Spacing:5.46mm; Product Range:8080-1G Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Termination:Solder RoHS Compliant: Yes
Datasheet
Description
TRANSISTOR SOCKET, 3 POSITION, THROUGH HOLE; No. of Contacts:3Contacts; Connector Type:TO-3 Socket; Pitch Spacing:5.46mm; Product Range:8080-1G Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Termination:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor Socket, 3 Position, Through Hole; No. Of Contacts Amp - Te Connectivity - 16M4080 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Socket, 3 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
16M4080
Transistor Socket, 3 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 16M4080
TRANSISTOR SOCKET, 3 POSITION, THROUGH HOLE; No. of Contacts:3Contacts; Connector Type:TO-3 Socket; Pitch Spacing:5.46mm; Product Range:8080-1G Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Termination:Solder RoHS Compliant: Yes

TRANSISTOR SOCKET, 3 POSITION, THROUGH HOLE; No. of Contacts:3Contacts; Connector Type:TO-3 Socket; Pitch Spacing:5.46mm; Product Range:8080-1G Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Sockets for ICs, Transistors - 8-1437504-0 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
8-1437504-0
Sockets for ICs, Transistors 8-1437504-0
CONN TRANSIST TO-3 3POS GOLD

CONN TRANSIST TO-3 3POS GOLD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 16M4080 8-1437504-0
Product Name Transistor Socket, 3 Position, Through Hole; No. Of Contacts Amp - Te Connectivity Sockets for ICs, Transistors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPL-MB-M38 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Multi Purpose - 2243-1332-ND - DigiKey
Anderson Power Products
Specs
Contact Size (AWG) 16 to 20 AWG
View Details
3 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details