TE Connectivity Time Delay Relays 8-1437479-4

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 1 - 30 minutes Type of Control : Knob Dimensions Product Height : 94 MM  [3.7 INCH ] Product Length : 50 MM  [1.97 INCH ] Product Width : 50 MM  [1.97 INCH ] Electrical Characteristics Actuating System : DC, AC Input Voltage (VAC) : 120 Input Voltage (VDC) : 120 Timing Range (Off-Time) (SEC) : 60 - 1800 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : Repeat Cycle Other Repeatability (Max) : ±1% +4 msec Product Type Features Relay Options : Multiple Timing Ranges Termination Features Relay Connection Type : Plug-In Usage Conditions Operating Temperature Range (DEGC) : -30 - 65
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 1 - 30 minutes Type of Control : Knob Dimensions Product Height : 94 MM  [3.7 INCH ] Product Length : 50 MM  [1.97 INCH ] Product Width : 50 MM  [1.97 INCH ] Electrical Characteristics Actuating System : DC, AC Input Voltage (VAC) : 120 Input Voltage (VDC) : 120 Timing Range (Off-Time) (SEC) : 60 - 1800 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : Repeat Cycle Other Repeatability (Max) : ±1% +4 msec Product Type Features Relay Options : Multiple Timing Ranges Termination Features Relay Connection Type : Plug-In Usage Conditions Operating Temperature Range (DEGC) : -30 - 65
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 8-1437479-4 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
8-1437479-4
Time Delay Relays 8-1437479-4
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 1 - 30 minutes Type of Control : Knob Dimensions Product Height : 94 MM  [3.7 INCH ] Product Length : 50 MM  [1.97 INCH ] Product Width : 50 MM  [1.97 INCH ] Electrical Characteristics Actuating System : DC, AC Input Voltage (VAC) : 120 Input Voltage (VDC) : 120 Timing Range (Off-Time) (SEC) : 60 - 1800 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : Repeat Cycle Other Repeatability (Max) : ±1% +4 msec Product Type Features Relay Options : Multiple Timing Ranges Termination Features Relay Connection Type : Plug-In Usage Conditions Operating Temperature Range (DEGC) : -30 - 65

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (AMP) : 10
  • Delay Time : 1 - 30 minutes
  • Type of Control : Knob

Dimensions


  • Product Height : 94 MM  [3.7 INCH ]
  • Product Length : 50 MM  [1.97 INCH ]
  • Product Width : 50 MM  [1.97 INCH ]

Electrical Characteristics


  • Actuating System : DC, AC
  • Input Voltage (VAC) : 120
  • Input Voltage (VDC) : 120
  • Timing Range (Off-Time) (SEC) : 60 - 1800

Mechanical Attachment


  • Product Mount Type : Socket

Operation/Application


  • Mode of Operation : Repeat Cycle

Other


  • Repeatability (Max) : ±1% +4 msec

Product Type Features


  • Relay Options : Multiple Timing Ranges

Termination Features


  • Relay Connection Type : Plug-In

Usage Conditions


  • Operating Temperature Range (DEGC) : -30 - 65
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 8-1437479-4
Product Name Time Delay Relays
Operating Temperature -22 to 149 F (-30 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1437462-4 - TE Connectivity
Specs
Mounting Panel; Panel Mount, Mounting Holes
View Details
Time Delay Relays - 1755078-2 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details
2 suppliers