TE Connectivity Terminal Blocks - Barrier Blocks 8-1437387-1

Description
CONN TERM STRIP 12CIRC 0.571"
Request a Quote Datasheet
Description
CONN TERM STRIP 12CIRC 0.571"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 8-1437387-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
8-1437387-1-ND
Terminal Blocks - Barrier Blocks 8-1437387-1-ND
CONN TERM STRIP 12CIRC 0.571"

CONN TERM STRIP 12CIRC 0.571"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 8-1437387-1-ND
Product Name Terminal Blocks - Barrier Blocks
Mounting Options Terminal Strip; Chassis, Panel
Operating Temperature 100 C (212 F)
Terminal Block Type Eurostyle Terminal Strip
Contacts Pitch 14.50 mm (0.57 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-10D1-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Triple-deck terminal block - Through terminal block - 2002-3209 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers