TE Connectivity Flat Flex Ribbon Jumpers, Cables 8-1437189-7

Description
"16 Position Flexstrip Cable 0.100"" (2.54mm) 5.000"" (127.00mm)"
Request a Quote Datasheet
Description
"16 Position Flexstrip Cable 0.100"" (2.54mm) 5.000"" (127.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 8-1437189-7-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
8-1437189-7-ND
Flat Flex Ribbon Jumpers, Cables 8-1437189-7-ND
"16 Position Flexstrip Cable 0.100"" (2.54mm) 5.000"" (127.00mm)"

"16 Position Flexstrip Cable 0.100"" (2.54mm) 5.000"" (127.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Flat Cables
8-1437189-7
Flat Cables 8-1437189-7
Flexstrip - Flexpac Products

Flexstrip - Flexpac Products

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 8-1437189-7-ND 8-1437189-7
Product Name Flat Flex Ribbon Jumpers, Cables Flat Cables
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-100 - bisco industries
Specs
Cable Length 3.28 ft (10 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details