TE Connectivity Signal Relays 8-1419130-3

Description
Body Features Insulation Special Features : 1500V Initial Surge Withstand Voltage between Contacts & Coil Weight : 3.5 G  [.1235 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel-Palladium Alloy Contact Number of Poles : 1 Contact Plating Material : Gold Signal Relay Contact Arrangement : 1 Form C (CO) Signal Relay Contact Current Rating (AMP) : 1 Signal Relay Terminal Type : PCB-THT Dimensions Height : 11.2 MM  [.441 INCH ] Height Class (Mechanical) : 11 - 12 mm Insulation Clearance Between Contact and Coil : 1.5 MM  [.059 INCH ] Insulation Clearance Class (MM) : 0 - 2.5 Length : 15.4 MM  [.606 INCH ] Length Class (Mechanical) : 14 - 16 mm Width : 10.4 MM  [.409 INCH ] Width Class (Mechanical) : 10 - 12 mm Electrical Characteristics Actuating System : AC/DC Coil Power Rating Class : 400 - 500 mW Coil Resistance (OHM) : 125 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 1 Contact Limiting Continuous Current (AMP) : 1 Contact Limiting Making Current (AMP) : 1 Contact Limiting Short-Time Current (AMP) : 1 Contact Switching Load (Min) : 1mA @ 1V Contact Voltage Rating (VAC) : 120 Contact Voltage Rating (VDC) : 24 Insulation Creepage Between Contact and Coil : 1.76 MM  [.069 INCH ] Insulation Creepage Class (MM) : 1.5 - 3 Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 1000 Power Consumption (MILW) : 450 Signal Relay Coil Magnetic System : Monostable, AC/DC Signal Relay Coil Power Rating (DC) (MILW) : 450 Signal Relay Coil Voltage Rating (VDC) : 5 Signal Relay Contact Switching Voltage (Max) (VAC) : 120 Signal Relay Contact Switching Voltage (Max) (VDC) : 24 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Box & Tube Product Type Features Product Type : Relay Relay Style : OUAZ Signal Relay Relay Type : Signal PCB Relay OUAZ Signal Characteristics Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.27dB @ 900MHz Isolation (HF Parameter) : -20.7dB @ 900MHz, -39dB @ 100MHz Termination Features Termination Type : Through Hole Usage Conditions Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -30 - 60
Request a Quote
Description
Body Features Insulation Special Features : 1500V Initial Surge Withstand Voltage between Contacts & Coil Weight : 3.5 G  [.1235 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel-Palladium Alloy Contact Number of Poles : 1 Contact Plating Material : Gold Signal Relay Contact Arrangement : 1 Form C (CO) Signal Relay Contact Current Rating (AMP) : 1 Signal Relay Terminal Type : PCB-THT Dimensions Height : 11.2 MM  [.441 INCH ] Height Class (Mechanical) : 11 - 12 mm Insulation Clearance Between Contact and Coil : 1.5 MM  [.059 INCH ] Insulation Clearance Class (MM) : 0 - 2.5 Length : 15.4 MM  [.606 INCH ] Length Class (Mechanical) : 14 - 16 mm Width : 10.4 MM  [.409 INCH ] Width Class (Mechanical) : 10 - 12 mm Electrical Characteristics Actuating System : AC/DC Coil Power Rating Class : 400 - 500 mW Coil Resistance (OHM) : 125 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 1 Contact Limiting Continuous Current (AMP) : 1 Contact Limiting Making Current (AMP) : 1 Contact Limiting Short-Time Current (AMP) : 1 Contact Switching Load (Min) : 1mA @ 1V Contact Voltage Rating (VAC) : 120 Contact Voltage Rating (VDC) : 24 Insulation Creepage Between Contact and Coil : 1.76 MM  [.069 INCH ] Insulation Creepage Class (MM) : 1.5 - 3 Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 1000 Power Consumption (MILW) : 450 Signal Relay Coil Magnetic System : Monostable, AC/DC Signal Relay Coil Power Rating (DC) (MILW) : 450 Signal Relay Coil Voltage Rating (VDC) : 5 Signal Relay Contact Switching Voltage (Max) (VAC) : 120 Signal Relay Contact Switching Voltage (Max) (VDC) : 24 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Box & Tube Product Type Features Product Type : Relay Relay Style : OUAZ Signal Relay Relay Type : Signal PCB Relay OUAZ Signal Characteristics Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.27dB @ 900MHz Isolation (HF Parameter) : -20.7dB @ 900MHz, -39dB @ 100MHz Termination Features Termination Type : Through Hole Usage Conditions Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -30 - 60
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 8-1419130-3 - TE Connectivity
Berwyn, PA, United States
Signal Relays
8-1419130-3
Signal Relays 8-1419130-3
Body Features Insulation Special Features : 1500V Initial Surge Withstand Voltage between Contacts & Coil Weight : 3.5 G  [.1235 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel-Palladium Alloy Contact Number of Poles : 1 Contact Plating Material : Gold Signal Relay Contact Arrangement : 1 Form C (CO) Signal Relay Contact Current Rating (AMP) : 1 Signal Relay Terminal Type : PCB-THT Dimensions Height : 11.2 MM  [.441 INCH ] Height Class (Mechanical) : 11 - 12 mm Insulation Clearance Between Contact and Coil : 1.5 MM  [.059 INCH ] Insulation Clearance Class (MM) : 0 - 2.5 Length : 15.4 MM  [.606 INCH ] Length Class (Mechanical) : 14 - 16 mm Width : 10.4 MM  [.409 INCH ] Width Class (Mechanical) : 10 - 12 mm Electrical Characteristics Actuating System : AC/DC Coil Power Rating Class : 400 - 500 mW Coil Resistance (OHM) : 125 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 1 Contact Limiting Continuous Current (AMP) : 1 Contact Limiting Making Current (AMP) : 1 Contact Limiting Short-Time Current (AMP) : 1 Contact Switching Load (Min) : 1mA @ 1V Contact Voltage Rating (VAC) : 120 Contact Voltage Rating (VDC) : 24 Insulation Creepage Between Contact and Coil : 1.76 MM  [.069 INCH ] Insulation Creepage Class (MM) : 1.5 - 3 Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 1000 Power Consumption (MILW) : 450 Signal Relay Coil Magnetic System : Monostable, AC/DC Signal Relay Coil Power Rating (DC) (MILW) : 450 Signal Relay Coil Voltage Rating (VDC) : 5 Signal Relay Contact Switching Voltage (Max) (VAC) : 120 Signal Relay Contact Switching Voltage (Max) (VDC) : 24 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Box & Tube Product Type Features Product Type : Relay Relay Style : OUAZ Signal Relay Relay Type : Signal PCB Relay OUAZ Signal Characteristics Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.27dB @ 900MHz Isolation (HF Parameter) : -20.7dB @ 900MHz, -39dB @ 100MHz Termination Features Termination Type : Through Hole Usage Conditions Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -30 - 60

Body Features


  • Insulation Special Features : 1500V Initial Surge Withstand Voltage between Contacts & Coil
  • Weight : 3.5 G  [.1235 OZ ]

Contact Features


  • Contact Current Class : 0 - 2 A
  • Contact Material : Nickel-Palladium Alloy
  • Contact Number of Poles : 1
  • Contact Plating Material : Gold
  • Signal Relay Contact Arrangement : 1 Form C (CO)
  • Signal Relay Contact Current Rating (AMP) : 1
  • Signal Relay Terminal Type : PCB-THT

Dimensions


  • Height : 11.2 MM  [.441 INCH ]
  • Height Class (Mechanical) : 11 - 12 mm
  • Insulation Clearance Between Contact and Coil : 1.5 MM  [.059 INCH ]
  • Insulation Clearance Class (MM) : 0 - 2.5
  • Length : 15.4 MM  [.606 INCH ]
  • Length Class (Mechanical) : 14 - 16 mm
  • Width : 10.4 MM  [.409 INCH ]
  • Width Class (Mechanical) : 10 - 12 mm

Electrical Characteristics


  • Actuating System : AC/DC
  • Coil Power Rating Class : 400 - 500 mW
  • Coil Resistance (OHM) : 125
  • Coil Type : Monostable
  • Contact Limiting Breaking Current (AMP) : 1
  • Contact Limiting Continuous Current (AMP) : 1
  • Contact Limiting Making Current (AMP) : 1
  • Contact Limiting Short-Time Current (AMP) : 1
  • Contact Switching Load (Min) : 1mA @ 1V
  • Contact Voltage Rating (VAC) : 120
  • Contact Voltage Rating (VDC) : 24
  • Insulation Creepage Between Contact and Coil : 1.76 MM  [.069 INCH ]
  • Insulation Creepage Class (MM) : 1.5 - 3
  • Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • Insulation Initial Resistance (MEGO) : 1000
  • Power Consumption (MILW) : 450
  • Signal Relay Coil Magnetic System : Monostable, AC/DC
  • Signal Relay Coil Power Rating (DC) (MILW) : 450
  • Signal Relay Coil Voltage Rating (VDC) : 5
  • Signal Relay Contact Switching Voltage (Max) (VAC) : 120
  • Signal Relay Contact Switching Voltage (Max) (VDC) : 24

Mechanical Attachment


  • Signal Relay Mounting Type : Printed Circuit Board

Operation/Application


  • Performance Type : Standard

Packaging Features


  • Packaging Method : Box & Tube

Product Type Features


  • Product Type : Relay
  • Relay Style : OUAZ Signal Relay
  • Relay Type : Signal PCB Relay OUAZ

Signal Characteristics


  • Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.27dB @ 900MHz
  • Isolation (HF Parameter) : -20.7dB @ 900MHz, -39dB @ 100MHz

Termination Features


  • Termination Type : Through Hole

Usage Conditions


  • Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ]
  • Environmental Ambient Temperature Class : 50 - 70°C
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range (DEGC) : -30 - 60
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 8-1419130-3
Product Name Signal Relays
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data