TE Connectivity ™ OEM Parts - OEM Parts (0 - 9) - 8-1416000-9 8-1416000-9

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987424-8-1416000-9 Termination: PC Pin Contact Material: Silver, Tin Number of Contacts: 2 Length: 12.9 mm Coil Resistance: 75 Ω Coil Current: 160 mA Contact Current Rating: 40 A Operate Time: 1.5 ms Number of Pins: 6 Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): CB1F-12V; CB1-12V; CB1F-M-12V; 1432868-1; 1432869-1; 2-1393302-2V23086-L1 251-A403; V23086L1251A403; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 12 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 12 V ELV: Compliant Max Current Rating: 40 A Throw Configuration: SPDT Coil Voltage (DC): 12 V
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987424-8-1416000-9 Termination: PC Pin Contact Material: Silver, Tin Number of Contacts: 2 Length: 12.9 mm Coil Resistance: 75 Ω Coil Current: 160 mA Contact Current Rating: 40 A Operate Time: 1.5 ms Number of Pins: 6 Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): CB1F-12V; CB1-12V; CB1F-M-12V; 1432868-1; 1432869-1; 2-1393302-2V23086-L1 251-A403; V23086L1251A403; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 12 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 12 V ELV: Compliant Max Current Rating: 40 A Throw Configuration: SPDT Coil Voltage (DC): 12 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 8-1416000-9 - 987424-8-1416000-9 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 8-1416000-9
987424-8-1416000-9
OEM Parts - OEM Parts (0 - 9) - 8-1416000-9 987424-8-1416000-9
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987424-8-1416000-9 Termination: PC Pin Contact Material: Silver, Tin Number of Contacts: 2 Length: 12.9 mm Coil Resistance: 75 Ω Coil Current: 160 mA Contact Current Rating: 40 A Operate Time: 1.5 ms Number of Pins: 6 Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): CB1F-12V; CB1-12V; CB1F-M-12V; 1432868-1; 1432869-1; 2-1393302-2V23086-L1 251-A403; V23086L1251A403; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 12 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 12 V ELV: Compliant Max Current Rating: 40 A Throw Configuration: SPDT Coil Voltage (DC): 12 V

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987424-8-1416000-9
Termination: PC Pin
Contact Material: Silver, Tin
Number of Contacts: 2
Length: 12.9 mm
Coil Resistance: 75 Ω
Coil Current: 160 mA
Contact Current Rating: 40 A
Operate Time: 1.5 ms
Number of Pins: 6
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): CB1F-12V; CB1-12V; CB1F-M-12V; 1432868-1; 1432869-1; 2-1393302-2V23086-L1251-A403; V23086L1251A403;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 12 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 12 V
ELV: Compliant
Max Current Rating: 40 A
Throw Configuration: SPDT
Coil Voltage (DC): 12 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 987424-8-1416000-9
Product Name OEM Parts - OEM Parts (0 - 9) - 8-1416000-9
Unlock Full Specs
to access all available technical data