TE Connectivity Electromechanical Relays & Contactors 8-1415898-3

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 14 G  [.494 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Special Features : W Pre-Make Contact Contact Features Contact Material : W + AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .429 Coil Resistance (OHM) : 21 Coil Voltage Rating (VDC) : 3 Contact Current Rating (AMP) : 16 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Switching Voltage (Max) (VAC) : 480 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1250 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Bistable, 1 Coil, Polarized, Latching Current Type : DC Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 14 G  [.494 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Special Features : W Pre-Make Contact Contact Features Contact Material : W + AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .429 Coil Resistance (OHM) : 21 Coil Voltage Rating (VDC) : 3 Contact Current Rating (AMP) : 16 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Switching Voltage (Max) (VAC) : 480 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1250 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Bistable, 1 Coil, Polarized, Latching Current Type : DC Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SCHRACK RT-IPOWER series includes a 1-pole, 16A PCB relay with 1 form A (NO) contacts featuring a W pre-make contact and AgSnO2 material, designed for high inrush current applications up to 800A (200µs) and switching up to 480VAC. This variant, RTSETF24, uses a bistable, 1-coil polarized electromagnetic system with a 3VDC coil, 21Ω resistance, and 429mW power rating, meeting IEC 60335-1 standards and featuring reinforced 5kV/10mm insulation. The relay has a board-mount, solder-pin termination, a height of 15.7mm, and is flux-resistant for automatic soldering. Operating temperature range is -10°C to 85°C.

Datasheet Summary
Powered by GS/AI

The SCHRACK RT-IPOWER series includes a 1-pole, 16A PCB relay with 1 form A (NO) contacts featuring a W pre-make contact and AgSnO2 material, designed for high inrush current applications up to 800A (200µs) and switching up to 480VAC. This variant, RTSETF24, uses a bistable, 1-coil polarized electromagnetic system with a 3VDC coil, 21Ω resistance, and 429mW power rating, meeting IEC 60335-1 standards and featuring reinforced 5kV/10mm insulation. The relay has a board-mount, solder-pin termination, a height of 15.7mm, and is flux-resistant for automatic soldering. Operating temperature range is -10°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 8-1415898-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
8-1415898-3
Electromechanical Relays & Contactors 8-1415898-3
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 14 G  [.494 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Special Features : W Pre-Make Contact Contact Features Contact Material : W + AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .429 Coil Resistance (OHM) : 21 Coil Voltage Rating (VDC) : 3 Contact Current Rating (AMP) : 16 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Switching Voltage (Max) (VAC) : 480 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1250 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Bistable, 1 Coil, Polarized, Latching Current Type : DC Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable
  • Product Weight : 14 G  [.494 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1
  • Contact Special Features : W Pre-Make Contact

Contact Features


  • Contact Material : W + AgSnO2

Dimensions


  • Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ]
  • Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ]
  • Product Height : 15.7 MM  [.618 INCH ]
  • Product Length : 29 MM  [1.141 INCH ]
  • Product Width : 12.7 MM  [.5 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .429
  • Coil Resistance (OHM) : 21
  • Coil Voltage Rating (VDC) : 3
  • Contact Current Rating (AMP) : 16
  • Contact Limiting Breaking Current (AMP) : 16
  • Contact Limiting Continuous Current (AMP) : 16
  • Contact Switching Voltage (Max) (VAC) : 480
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1250

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Bistable, 1 Coil, Polarized, Latching
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >.3 - ≤.6
  • Contact Current Class (AMP) : >10 - ≤16
  • Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ]

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 8-1415898-3
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant; RoHS
Operating Temp 14 to 185 F (-10 to 85 C)
AC Voltage 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393235-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Relays - 1-1414182-0 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393771-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers