TE Connectivity Electromechanical Relays & Contactors 8-1415539-0

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 30 G  [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 3 Form C 3PDT-CO Contact Number of Poles : 3 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil (MM) : 3 Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 29 MM  [1.142 INCH ] Product Length : 28 MM  [1.102 INCH ] Product Width : 22.5 MM  [.886 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .75 Coil Resistance (OHM) : 192 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Making Current (AMP) : 20 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : Panel & Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Carton & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder/Plug-In Terminals Main Termination & Connection Type : Solder/Plug-In Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 30 G  [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 3 Form C 3PDT-CO Contact Number of Poles : 3 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil (MM) : 3 Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 29 MM  [1.142 INCH ] Product Length : 28 MM  [1.102 INCH ] Product Width : 22.5 MM  [.886 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .75 Coil Resistance (OHM) : 192 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Making Current (AMP) : 20 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : Panel & Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Carton & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder/Plug-In Terminals Main Termination & Connection Type : Solder/Plug-In Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 8-1415539-0 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
8-1415539-0
Electromechanical Relays & Contactors 8-1415539-0
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 30 G  [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 3 Form C 3PDT-CO Contact Number of Poles : 3 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil (MM) : 3 Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 29 MM  [1.142 INCH ] Product Length : 28 MM  [1.102 INCH ] Product Width : 22.5 MM  [.886 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .75 Coil Resistance (OHM) : 192 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Making Current (AMP) : 20 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : Panel & Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Carton & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder/Plug-In Terminals Main Termination & Connection Type : Solder/Plug-In Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable
  • Product Weight : 30 G  [1.058 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 3 Form C 3PDT-CO
  • Contact Number of Poles : 3

Contact Features


  • Contact Material : AgNi90/10

Dimensions


  • Insulation Clearance Between Contact & Coil (MM) : 3
  • Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ]
  • Product Height : 29 MM  [1.142 INCH ]
  • Product Length : 28 MM  [1.102 INCH ]
  • Product Width : 22.5 MM  [.886 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .75
  • Coil Resistance (OHM) : 192
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 10
  • Contact Limiting Breaking Current (AMP) : 10
  • Contact Limiting Making Current (AMP) : 20
  • Contact Limiting Short-Time Current (AMP) : 300
  • Contact Switching Load (Min) : 10mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 240
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200

Mechanical Attachment


  • Product Mount Type : Panel & Socket Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >.6 - ≤1
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Packaging Features


  • Packaging Method : Carton & Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder/Plug-In Terminals
  • Main Termination & Connection Type : Solder/Plug-In Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
8-1415539-0
General Purpose Relays 8-1415539-0
General Purpose Relays PT320012

General Purpose Relays PT320012

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 8-1415539-0 8-1415539-0
Product Name Electromechanical Relays & Contactors General Purpose Relays
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
DC Power 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393105-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2 VA
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393242-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1415540-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details