TE ConnectivityHard Metric Backplane Connectors8-1393704-1
Description
Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 85 Number of Positions : 425 Number of Rows : 5 PCB Mount Orientation : Right Angle Rows Loaded : E, D, A, C, B
Contact Features CompactPCI Designation : None Contact Current Rating (Max) (AMP) : .75 Contact Mating Area Plating Material : Nickel (Ni) Contact Mating Area Plating Material Thickness : .38 MICM [15 MICIN ] Contact Type : Socket
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Packaging Features Packaging Method : Package Packaging Quantity : 50
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No
Signal Characteristics Data Rate (GBS) : 1
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 85 Number of Positions : 425 Number of Rows : 5 PCB Mount Orientation : Right Angle Rows Loaded : E, D, A, C, B
Contact Features CompactPCI Designation : None Contact Current Rating (Max) (AMP) : .75 Contact Mating Area Plating Material : Nickel (Ni) Contact Mating Area Plating Material Thickness : .38 MICM [15 MICIN ] Contact Type : Socket
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Packaging Features Packaging Method : Package Packaging Quantity : 50
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No
Signal Characteristics Data Rate (GBS) : 1
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 85 Number of Positions : 425 Number of Rows : 5 PCB Mount Orientation : Right Angle Rows Loaded : E, D, A, C, B
Contact Features CompactPCI Designation : None Contact Current Rating (Max) (AMP) : .75 Contact Mating Area Plating Material : Nickel (Ni) Contact Mating Area Plating Material Thickness : .38 MICM [15 MICIN ] Contact Type : Socket
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Packaging Features Packaging Method : Package Packaging Quantity : 50
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No
Signal Characteristics Data Rate (GBS) : 1
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Configuration Features
Backplane Architecture : Traditional Backplane
Number of Columns : 85
Number of Positions : 425
Number of Rows : 5
PCB Mount Orientation : Right Angle
Rows Loaded : E, D, A, C, B
Contact Features
CompactPCI Designation : None
Contact Current Rating (Max) (AMP) : .75
Contact Mating Area Plating Material : Nickel (Ni)
Contact Mating Area Plating Material Thickness : .38 MICM [15 MICIN ]
Contact Type : Socket
Housing Features
Centerline (Pitch) : 2.5 MM [.098 INCH ]
Mechanical Attachment
Connector Mounting Type : Board Mount
Operation/Application
Circuit Application : Signal
Shielded : No
Packaging Features
Packaging Method : Package
Packaging Quantity : 50
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Board-to-Board
PCB Connector Type : PCB Mount Receptacle
Sealable : No
Signal Characteristics
Data Rate (GBS) : 1
Usage Conditions
Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]