TE Connectivity ™ Coaxial Connectors (RF) - 8-1393670-4 8-1393670-4

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 766279-8-1393670-4 Packaging: Bulk Connector Type: Plug, Male Pin Fastening Type: Snap-On Contact Termination: Crimp Connector Style: 1.0/2.3 Frequency - Max: 2GHz Mounting: Free Hanging (In-Line) Impedance: 75 Ohm Shield Termination: Crimp Mating Cycles: 500 Includes: 3 pcs - 1 Connector, 1 Contact, 1 Ferrule Family Name: 1393670 Categories: Connectors, Interconnects Introduction Date: July 18, 2006 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 766279-8-1393670-4 Packaging: Bulk Connector Type: Plug, Male Pin Fastening Type: Snap-On Contact Termination: Crimp Connector Style: 1.0/2.3 Frequency - Max: 2GHz Mounting: Free Hanging (In-Line) Impedance: 75 Ohm Shield Termination: Crimp Mating Cycles: 500 Includes: 3 pcs - 1 Connector, 1 Contact, 1 Ferrule Family Name: 1393670 Categories: Connectors, Interconnects Introduction Date: July 18, 2006 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors (RF) - 8-1393670-4 - 766279-8-1393670-4 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 8-1393670-4
766279-8-1393670-4
Coaxial Connectors (RF) - 8-1393670-4 766279-8-1393670-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 766279-8-1393670-4 Packaging: Bulk Connector Type: Plug, Male Pin Fastening Type: Snap-On Contact Termination: Crimp Connector Style: 1.0/2.3 Frequency - Max: 2GHz Mounting: Free Hanging (In-Line) Impedance: 75 Ohm Shield Termination: Crimp Mating Cycles: 500 Includes: 3 pcs - 1 Connector, 1 Contact, 1 Ferrule Family Name: 1393670 Categories: Connectors, Interconnects Introduction Date: July 18, 2006 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 766279-8-1393670-4
Packaging: Bulk
Connector Type: Plug, Male Pin
Fastening Type: Snap-On
Contact Termination: Crimp
Connector Style: 1.0/2.3
Frequency - Max: 2GHz
Mounting: Free Hanging (In-Line)
Impedance: 75 Ohm
Shield Termination: Crimp
Mating Cycles: 500
Includes: 3 pcs - 1 Connector, 1 Contact, 1 Ferrule
Family Name: 1393670
Categories: Connectors, Interconnects
Introduction Date: July 18, 2006
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
75Ohm Electronic Connector - 342-8-1393670-4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75Ohm Electronic Connector
342-8-1393670-4
75Ohm Electronic Connector 342-8-1393670-4
Conn 1.0/2.3 RCP 75Ohm Solder ST Thru-Hole Gold Over Palladium Nickel Product overview: 8-1393670-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75Ohm, Electronic Connector, Coaxial Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 342-8-1393670-4 can be used for catalog matching and distributor lookup.

Conn 1.0/2.3 RCP 75Ohm Solder ST Thru-Hole Gold Over Palladium Nickel Product overview: 8-1393670-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75Ohm, Electronic Connector, Coaxial Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 342-8-1393670-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 8-1393670-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
8-1393670-4
RF Connectors / Coaxial Connectors 8-1393670-4
RF Connectors / Coaxial Connectors V23614A1027J 2 LP KUPPLER

RF Connectors / Coaxial Connectors V23614A1027J 2 LP KUPPLER

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 766279-8-1393670-4 342-8-1393670-4 8-1393670-4
Product Name Coaxial Connectors (RF) - 8-1393670-4 75Ohm Electronic Connector RF Connectors / Coaxial Connectors
Termination Crimp Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2826931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Geometry Straight
Frequency 11.000 GHz
View Details
Cable Connectors - NCK-MG-A360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details