TE Connectivity Panel Mount D-Sub Connectors 8-1393483-7

Description
Body Features Front Shell Material : Steel Front Shell Plating Material : Tin Rear Shell Material : Steel Rear Shell Plating Material : Tin Configuration Features Number of Positions : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Size : Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Front Shell Material : Steel Front Shell Plating Material : Tin Rear Shell Material : Steel Rear Shell Plating Material : Tin Configuration Features Number of Positions : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Size : Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Panel Mount D-Sub Connectors - 8-1393483-7 - TE Connectivity
Berwyn, PA, United States
Panel Mount D-Sub Connectors
8-1393483-7
Panel Mount D-Sub Connectors 8-1393483-7
Body Features Front Shell Material : Steel Front Shell Plating Material : Tin Rear Shell Material : Steel Rear Shell Plating Material : Tin Configuration Features Number of Positions : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Size : Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Front Shell Material : Steel
  • Front Shell Plating Material : Tin
  • Rear Shell Material : Steel
  • Rear Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 9
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Size : Size 20
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 1
  • Connector System : Cable-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub Connectors - 8-1393483-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
8-1393483-7
D-Sub Connectors 8-1393483-7
SUB D FEDERLEI

SUB D FEDERLEI

Buy Now
D Sub Connectors - 7183916 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7183916
D Sub Connectors 7183916
TE Connectivity 8-1393483-7

TE Connectivity 8-1393483-7

Supplier's Site
Conn D-Subminiature SKT 9 POS 2.74mm Solder ST Thru-Hole 9 Terminal 1 Port - 792-8-1393483-7 - Utmel Electronic Limited
Hong Kong, China
Conn D-Subminiature SKT 9 POS 2.74mm Solder ST Thru-Hole 9 Terminal 1 Port
792-8-1393483-7
Conn D-Subminiature SKT 9 POS 2.74mm Solder ST Thru-Hole 9 Terminal 1 Port 792-8-1393483-7
Conn D-Subminiature SKT 9 POS 2.74mm Solder ST Thru-Hole 9 Terminal 1 Port

Conn D-Subminiature SKT 9 POS 2.74mm Solder ST Thru-Hole 9 Terminal 1 Port

Supplier's Site
D Sub Conn, Rcpt, De, 9Pos, Solder; D Sub Connector Type Amp - Te Connectivity - 70AH9520 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, De, 9Pos, Solder; D Sub Connector Type Amp - Te Connectivity
70AH9520
D Sub Conn, Rcpt, De, 9Pos, Solder; D Sub Connector Type Amp - Te Connectivity 70AH9520
D SUB CONN, RCPT, DE, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:AMPLIMITE HD-20 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder RoHS Compliant: Yes

D SUB CONN, RCPT, DE, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:AMPLIMITE HD-20 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8-1393483-7 8-1393483-7 7183916 792-8-1393483-7 70AH9520
Product Name Panel Mount D-Sub Connectors D-Sub Connectors D Sub Connectors Conn D-Subminiature SKT 9 POS 2.74mm Solder ST Thru-Hole 9 Terminal 1 Port D Sub Conn, Rcpt, De, 9Pos, Solder; D Sub Connector Type Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Board Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Through Hole - Solder Solder Solder Solder
Mounting Board Mount Through hole Through Hole
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1589810-0 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Board Mount
View Details
2 suppliers
D-Sub Connectors - 144210-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
D-Shaped Connectors - 1-1589482-0 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Board Mount
View Details
4 suppliers
Wire Splice Connectors - 016529-000-ND - DigiKey
Specs
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers